TE Connectivity High Speed Pluggable IO Connectors & Cages 1-2361706-1

Description
Body Features Heat Sink Finish : Nickel Heat Sink Height Class : Custom Heat Sink Style : Fin Configuration Features Number of Ports : 1 Number of Positions : 10 Number of Rear EONs per Port Column : 0 Port Matrix Configuration : 1 x 1 Housing Features Cage Material : Stainless Steel Centerline (Pitch) (MM) : 25.5 Operation/Applicatio n Circuit Application : High Speed Data Heat Sink Compatible : Yes Pluggable I/O Applications : QSFP DD Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Tray Product Type Features Cage Type : 1x1 Pluggable Form Factor : QSFP-DD Pluggable I/O Product Type : Cage Assembly Sealable : No Thermal Accessory Type Included : Heat Sink Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Heat Sink Finish : Nickel Heat Sink Height Class : Custom Heat Sink Style : Fin Configuration Features Number of Ports : 1 Number of Positions : 10 Number of Rear EONs per Port Column : 0 Port Matrix Configuration : 1 x 1 Housing Features Cage Material : Stainless Steel Centerline (Pitch) (MM) : 25.5 Operation/Applicatio n Circuit Application : High Speed Data Heat Sink Compatible : Yes Pluggable I/O Applications : QSFP DD Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Tray Product Type Features Cage Type : 1x1 Pluggable Form Factor : QSFP-DD Pluggable I/O Product Type : Cage Assembly Sealable : No Thermal Accessory Type Included : Heat Sink Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 1-2361706-1 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
1-2361706-1
High Speed Pluggable IO Connectors & Cages 1-2361706-1
Body Features Heat Sink Finish : Nickel Heat Sink Height Class : Custom Heat Sink Style : Fin Configuration Features Number of Ports : 1 Number of Positions : 10 Number of Rear EONs per Port Column : 0 Port Matrix Configuration : 1 x 1 Housing Features Cage Material : Stainless Steel Centerline (Pitch) (MM) : 25.5 Operation/Applicatio n Circuit Application : High Speed Data Heat Sink Compatible : Yes Pluggable I/O Applications : QSFP DD Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Tray Product Type Features Cage Type : 1x1 Pluggable Form Factor : QSFP-DD Pluggable I/O Product Type : Cage Assembly Sealable : No Thermal Accessory Type Included : Heat Sink Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Heat Sink Finish : Nickel
  • Heat Sink Height Class : Custom
  • Heat Sink Style : Fin

Configuration Features


  • Number of Ports : 1
  • Number of Positions : 10
  • Number of Rear EONs per Port Column : 0
  • Port Matrix Configuration : 1 x 1

Housing Features


  • Cage Material : Stainless Steel
  • Centerline (Pitch) (MM) : 25.5

Operation/Application


  • Circuit Application : High Speed Data
  • Heat Sink Compatible : Yes
  • Pluggable I/O Applications : QSFP DD

Other


  • EMI Containment Feature Type : Internal/External EMI Springs
  • Included Lightpipe : No

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Cage Type : 1x1
  • Pluggable Form Factor : QSFP-DD
  • Pluggable I/O Product Type : Cage Assembly
  • Sealable : No
  • Thermal Accessory Type Included : Heat Sink

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Pluggable Connector Assemblies - 17-1-2361706-1-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
17-1-2361706-1-ND
Pluggable Connector Assemblies 17-1-2361706-1-ND
CAGE ASSY, QSFP -DD 1X1, CUST HS

CAGE ASSY, QSFP -DD 1X1, CUST HS

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Board Mount Connectors
Product Number 1-2361706-1 17-1-2361706-1-ND
Product Name High Speed Pluggable IO Connectors & Cages Pluggable Connector Assemblies
Mounting Through Hole, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

3A Electronic Connector - 316-104344-1 - ERSAELECTRONICS PTE. LTD.
Specs
Gender Male / Plug
Termination Through Hole
Current Rating 3.0 amps
View Details
3 suppliers
Hard Metric Backplane Connectors - 100147-1 - TE Connectivity
Specs
Category Board to Board Connector
Termination Through Hole - Press-Fit
Mounting Board Mount
View Details
8 suppliers
Headers, Male Pins - A0101-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Voltage Rating 30 volts
View Details
3 suppliers
Headers, Male Pins - A26671-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers