Body Features Connector & Keying Code : A Primary Product Color : Natural
Configuration Features Connector Contact Load Condition : Fully Loaded Number of Positions : 12 Number of Rows : 1 PCB Mount Orientation : Vertical
Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Layout : Inline Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : 2 - 5 MICM [78.74 - 196.85 MICIN ] Contact Shape & Form : Square Contact Type : Pin Mating Square Post Dimension : .3 MM [.012 INCH ]
Dimensions Profile Height from PCB : 6 MM [.236 INCH ]
Electrical Characteristics Dielectric Withstanding Voltage (Max) (V) : 500 Insulation Resistance (Min) (MEGOHM) : 500 Operating Voltage (VAC) : 50 Termination Resistance (MOHM) : 20
Housing Features Centerline (Pitch) : 1.25 MM [.049 INCH ] Housing Material : Nylon Mating Entry Location : Top
Industry Standards Glow Wire Rating : GWEPT 750°C (Without Flame) UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : Latching Feature PCB Mount Alignment : Without PCB Mount Alignment Type : Solder Peg PCB Mount Retention : With PCB Mount Retention Type : Solder Peg
Operation/Applicatio
n Circuit Application : Signal Shielded : No
Packaging Features Packaging Method : Tape & Reel
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No
Termination Features Termination Method to PCB : Surface Mount
Usage Conditions Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Body Features
- Connector & Keying Code : A
- Primary Product Color : Natural
Configuration Features
- Connector Contact Load Condition : Fully Loaded
- Number of Positions : 12
- Number of Rows : 1
- PCB Mount Orientation : Vertical
Contact Features
- Contact Current Rating (Max) (AMP) : 1
- Contact Layout : Inline
- Contact Mating Area Plating Material : Tin (Sn)
- Contact Mating Area Plating Material Thickness : 2 - 5 MICM [78.74 - 196.85 MICIN ]
- Contact Shape & Form : Square
- Contact Type : Pin
- Mating Square Post Dimension : .3 MM [.012 INCH ]
Dimensions
- Profile Height from PCB : 6 MM [.236 INCH ]
Electrical Characteristics
- Dielectric Withstanding Voltage (Max) (V) : 500
- Insulation Resistance (Min) (MEGOHM) : 500
- Operating Voltage (VAC) : 50
- Termination Resistance (MOHM) : 20
Housing Features
- Centerline (Pitch) : 1.25 MM [.049 INCH ]
- Housing Material : Nylon
- Mating Entry Location : Top
Industry Standards
- Glow Wire Rating : GWEPT 750°C (Without Flame)
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Connector Mounting Type : Board Mount
- Mating Retention : With
- Mating Retention Type : Latching Feature
- PCB Mount Alignment : Without
- PCB Mount Alignment Type : Solder Peg
- PCB Mount Retention : With
- PCB Mount Retention Type : Solder Peg
Operation/Application
- Circuit Application : Signal
- Shielded : No
Packaging Features
- Packaging Method : Tape & Reel
Product Type Features
- Connector & Contact Terminates To : Printed Circuit Board
- Connector Product Type : Connector Assembly
- Connector System : Wire-to-Board
- Header Type : Fully Shrouded
- PCB Connector Type : PCB Mount Header
- Sealable : No
Termination Features
- Termination Method to PCB : Surface Mount
Usage Conditions
- Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]