TE Connectivity Infotainment & Multimedia Cable Assemblies 1-2360001-4

Description
Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Shielded : Yes Other Cable Assembly Length Range : 3 M  [9.84 FT ] Product Type Features Sealable : No Usage Conditions Cable Type : RG 174 Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Shielded : Yes Other Cable Assembly Length Range : 3 M  [9.84 FT ] Product Type Features Sealable : No Usage Conditions Cable Type : RG 174 Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Infotainment & Multimedia Cable Assemblies - 1-2360001-4 - TE Connectivity
Berwyn, PA, United States
Infotainment & Multimedia Cable Assemblies
1-2360001-4
Infotainment & Multimedia Cable Assemblies 1-2360001-4
Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Shielded : Yes Other Cable Assembly Length Range : 3 M  [9.84 FT ] Product Type Features Sealable : No Usage Conditions Cable Type : RG 174 Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Electrical Characteristics


  • Impedance (OHM) : 50

Operation/Application


  • Shielded : Yes

Other


  • Cable Assembly Length Range : 3 M  [9.84 FT ]

Product Type Features


  • Sealable : No

Usage Conditions


  • Cable Type : RG 174
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Cable Assemblies
Product Number 1-2360001-4
Product Name Infotainment & Multimedia Cable Assemblies
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 109761-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 032685-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers