TE Connectivity Arrays, Edge Type, Mezzanine (Board to Board) 1-2355827-0

Description
320 Position Connector Array, Female Sockets Surface Mount Gold
Request a Quote Datasheet
Description
320 Position Connector Array, Female Sockets Surface Mount Gold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Edge Type, Mezzanine (Board to Board) - 844-1-2355827-0CT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
844-1-2355827-0CT-ND
Arrays, Edge Type, Mezzanine (Board to Board) 844-1-2355827-0CT-ND
320 Position Connector Array, Female Sockets Surface Mount Gold

320 Position Connector Array, Female Sockets Surface Mount Gold

Buy Now Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1-2355827-0
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1-2355827-0
320 POSITION, 1.27MM CL, GOLD, V

320 POSITION, 1.27MM CL, GOLD, V

Supplier's Site
Mezzanine Conn, Rcpt, 320Pos, 1.27Mm; Mezzanine Connector Type Amp - Te Connectivity - 70AJ0917 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Rcpt, 320Pos, 1.27Mm; Mezzanine Connector Type Amp - Te Connectivity
70AJ0917
Mezzanine Conn, Rcpt, 320Pos, 1.27Mm; Mezzanine Connector Type Amp - Te Connectivity 70AJ0917
MEZZANINE CONN, RCPT, 320POS, 1.27MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:1.27mm; No. of Rows:8Rows; No. of Contacts:320Contacts ; Connector Mounting:Surface Mount; Contact Material:Beryllium Copper RoHS Compliant: Yes

MEZZANINE CONN, RCPT, 320POS, 1.27MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:1.27mm; No. of Rows:8Rows; No. of Contacts:320Contacts; Connector Mounting:Surface Mount; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 844-1-2355827-0CT-ND 1-2355827-0 70AJ0917
Product Name Arrays, Edge Type, Mezzanine (Board to Board) Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Mezzanine Conn, Rcpt, 320Pos, 1.27Mm; Mezzanine Connector Type Amp - Te Connectivity
Category Board to Board Connector
Unlock Full Specs
to access all available technical data