TE Connectivity Arrays, Edge Type, Mezzanine (Board to Board) 1-2355825-8

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Arrays, Edge Type, Mezzanine (Board to Board) - 844-1-2355825-8TR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
844-1-2355825-8TR-ND
Arrays, Edge Type, Mezzanine (Board to Board) 844-1-2355825-8TR-ND
114 Position Connector Array, Female Sockets Surface Mount Gold

114 Position Connector Array, Female Sockets Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 844-1-2355825-8CT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
844-1-2355825-8CT-ND
Arrays, Edge Type, Mezzanine (Board to Board) 844-1-2355825-8CT-ND
114 Position Connector Array, Female Sockets Surface Mount Gold

114 Position Connector Array, Female Sockets Surface Mount Gold

Buy Now Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1-2355825-8
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1-2355825-8
114 POSITION, 1.2MM CL, GOLD, VE

114 POSITION, 1.2MM CL, GOLD, VE

Supplier's Site
Mezzanine Conn, Rcpt, 114Pos, 1.27Mm; Mezzanine Connector Type Amp - Te Connectivity - 70AJ0916 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Rcpt, 114Pos, 1.27Mm; Mezzanine Connector Type Amp - Te Connectivity
70AJ0916
Mezzanine Conn, Rcpt, 114Pos, 1.27Mm; Mezzanine Connector Type Amp - Te Connectivity 70AJ0916
MEZZANINE CONN, RCPT, 114POS, 1.27MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:1.27mm; No. of Rows:6Rows; No. of Contacts:114Contacts ; Connector Mounting:Surface Mount; Contact Material:Beryllium Copper RoHS Compliant: Yes

MEZZANINE CONN, RCPT, 114POS, 1.27MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:1.27mm; No. of Rows:6Rows; No. of Contacts:114Contacts; Connector Mounting:Surface Mount; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1-2355825-8 844-1-2355825-8TR-ND 1-2355825-8 70AJ0916
Product Name Arrays, Edge Type, Mezzanine (Board to Board) Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Mezzanine Conn, Rcpt, 114Pos, 1.27Mm; Mezzanine Connector Type Amp - Te Connectivity
Category Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCS-FYG-D175-01 - kTB Solutions
Specs
Connector Type SMA; SMA Female
Gender Female / Jack
Frequency 0.000 to 27.000 GHz
View Details
PCB Headers - 1613511 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
D-Sub Connector Assemblies - 2262-A50019-037-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details
Turret Connectors - 36-1502-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers