TE Connectivity PCB Headers 1-2355045-0

Description
TE Connectivity 1-2355045-0 Pin Header
Request a Quote Datasheet
Description
TE Connectivity 1-2355045-0 Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1956743 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1956743
PCB Headers 1956743
TE Connectivity 1-2355045-0 Pin Header

TE Connectivity 1-2355045-0 Pin Header

Supplier's Site
PCB Headers - 1956742 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1956742
PCB Headers 1956742
TE Connectivity 1-2355045-0 Pin Header

TE Connectivity 1-2355045-0 Pin Header

Supplier's Site
Headers, Male Pins - 17-1-2355045-0-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
17-1-2355045-0-ND
Headers, Male Pins 17-1-2355045-0-ND
"Connector Header Through Hole 10 position 0.079"" (2.00mm)"

"Connector Header Through Hole 10 position 0.079"" (2.00mm)"

Buy Now Datasheet
Connector, Header, 10Pos, 1Row, 2Mm; Connector Systems Te Connectivity - 41AH5510 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 10Pos, 1Row, 2Mm; Connector Systems Te Connectivity
41AH5510
Connector, Header, 10Pos, 1Row, 2Mm; Connector Systems Te Connectivity 41AH5510
CONNECTOR, HEADER, 10POS, 1ROW, 2MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMPMODU Series; Contact Material:-RoHS Compliant: Yes

CONNECTOR, HEADER, 10POS, 1ROW, 2MM; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMPMODU Series; Contact Material:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 1956743 17-1-2355045-0-ND 41AH5510
Product Name PCB Headers Headers, Male Pins Connector, Header, 10Pos, 1Row, 2Mm; Connector Systems Te Connectivity
Connector Type Board to Board Connector Header Connector Board to Board Connector
Geometry Straight; Straight
Termination Solder Through Hole Straight
Mounting Through hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1289-STR-ND - DigiKey
Specs
Gender Male / Plug
Mounting Through Hole
View Details
High Flow Power Backplane 2x2 Female +16 Signal Straight Press Fit Connector - 80320SH16-A - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
17+17 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Hard Metric Backplane Connectors - 106014-1 - TE Connectivity
Specs
Category Board to Board Connector
Termination Through Hole - Press-Fit
Mounting Board Mount
View Details
6 suppliers