TE Connectivity Rectangular Wire & Cable Connectors & Housings 1-2352216-2

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 100 Housing Features Centerline (Pitch) : 24.4 MM  [.961 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 100 Housing Features Centerline (Pitch) : 24.4 MM  [.961 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1-2352216-2 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1-2352216-2
Rectangular Wire & Cable Connectors & Housings 1-2352216-2
Body Features Primary Product Color : Black Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 100 Housing Features Centerline (Pitch) : 24.4 MM  [.961 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 100

Housing Features


  • Centerline (Pitch) : 24.4 MM  [.961 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Retention : With

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Housing for Male Terminals
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector Housings - 17-1-2352216-2-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
17-1-2352216-2-ND
Rectangular Connector Housings 17-1-2352216-2-ND
"2 Rectangular Connectors - Housings Plug Black 0.961"" (24.40mm)"

"2 Rectangular Connectors - Housings Plug Black 0.961"" (24.40mm)"

Buy Now Datasheet
Connector Housing, Plug, 2Pos, 24.4Mm; Product Range Te Connectivity - 21AJ9626 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 2Pos, 24.4Mm; Product Range Te Connectivity
21AJ9626
Connector Housing, Plug, 2Pos, 24.4Mm; Product Range Te Connectivity 21AJ9626
CONNECTOR HOUSING, PLUG, 2POS, 24.4MM; Product Range:Dynamic 8000 Series; Gender:Plug; Pitch Spacing:24.4mm; For Use With:TE Dynamic 8000 Series Contacts; No. of Positions:2Positions RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 2POS, 24.4MM; Product Range:Dynamic 8000 Series; Gender:Plug; Pitch Spacing:24.4mm; For Use With:TE Dynamic 8000 Series Contacts; No. of Positions:2Positions RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-2352216-2 17-1-2352216-2-ND 21AJ9626
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings Connector Housing, Plug, 2Pos, 24.4Mm; Product Range Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1-1478125-0 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Wedge-Lock
View Details
3 suppliers
Circular Connector Contacts - 1508-019-0857-22-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details