TE Connectivity Rectangular Wire & Cable Connectors & Housings 1-2351981-2

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 100 Housing Features Centerline (Pitch) : 24.4 MM  [.961 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 100 Housing Features Centerline (Pitch) : 24.4 MM  [.961 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1-2351981-2 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1-2351981-2
Rectangular Wire & Cable Connectors & Housings 1-2351981-2
Body Features Primary Product Color : Black Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 100 Housing Features Centerline (Pitch) : 24.4 MM  [.961 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 100

Housing Features


  • Centerline (Pitch) : 24.4 MM  [.961 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector Housings - 17-1-2351981-2-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
17-1-2351981-2-ND
Rectangular Connector Housings 17-1-2351981-2-ND
Rectangular Connectors - Housings

Rectangular Connectors - Housings

Buy Now Datasheet
Connector Housing, Rcpt, 2Pos, 24.4Mm; Product Range Te Connectivity - 21AJ9625 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 2Pos, 24.4Mm; Product Range Te Connectivity
21AJ9625
Connector Housing, Rcpt, 2Pos, 24.4Mm; Product Range Te Connectivity 21AJ9625
CONNECTOR HOUSING, RCPT, 2POS, 24.4MM; Product Range:Dynamic 8000 Series; Gender:Receptacle; Pitch Spacing:24.4mm; For Use With:TE Dynamic 8000 Series Contacts; No. of Positions:2Positions RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 2POS, 24.4MM; Product Range:Dynamic 8000 Series; Gender:Receptacle; Pitch Spacing:24.4mm; For Use With:TE Dynamic 8000 Series Contacts; No. of Positions:2Positions RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-2351981-2 17-1-2351981-2-ND 21AJ9625
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings Connector Housing, Rcpt, 2Pos, 24.4Mm; Product Range Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-019-0857-22-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Rectangular Connector Accessories - 1734-1010-036-0406-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Rectangular Connector Accessories - 103350-3-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers