Connector Header Through Hole, Right Angle 2 position
CONNECTOR, R/A HEADER, 2POS, 24.4MM, PCB; Product Range:Dynamic 8000 Series; No. of Contacts:2Contacts; Gender:Header; Pitch Spacing:24.4mm; Contact Termination Type:Through Hole Right Angle; Connector Mounting:PCB Mount RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 17-1-2351965-2-ND | 21AJ9624 |
| Product Name | Headers, Male Pins | Connector, R/a Header, 2Pos, 24.4Mm, Pcb; Product Range Te Connectivity |
| Connector Type | Header Connector; Header |