TE Connectivity Connector Hardware, Mounts, Locks & Retainers 1-2351053-3

Description
Body Features Primary Product Color : Black Primary Product Material : PC-ABS Dimensions Product Height : 20 MM  [.787 INCH ] Product Length : 114.9 MM  [4.52 INCH ] Product Width : 70 MM  [2.756 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Box & Tray Product Type Features Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) (DEGC) : 100 Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : PC-ABS Dimensions Product Height : 20 MM  [.787 INCH ] Product Length : 114.9 MM  [4.52 INCH ] Product Width : 70 MM  [2.756 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Box & Tray Product Type Features Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) (DEGC) : 100 Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 1-2351053-3 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
1-2351053-3
Connector Hardware, Mounts, Locks & Retainers 1-2351053-3
Body Features Primary Product Color : Black Primary Product Material : PC-ABS Dimensions Product Height : 20 MM  [.787 INCH ] Product Length : 114.9 MM  [4.52 INCH ] Product Width : 70 MM  [2.756 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Box & Tray Product Type Features Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) (DEGC) : 100 Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]

Body Features


  • Primary Product Color : Black
  • Primary Product Material : PC-ABS

Dimensions


  • Product Height : 20 MM  [.787 INCH ]
  • Product Length : 114.9 MM  [4.52 INCH ]
  • Product Width : 70 MM  [2.756 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Packaging Features


  • Packaging Method : Box & Tray

Product Type Features


  • Hardware Accessory Function : Mounting

Usage Conditions


  • Operating Temperature (Max) (DEGC) : 100
  • Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Buy Now
Socket Accessories - 17-1-2351053-3-ND - DigiKey
Thief River Falls, MN, United States
Socket Accessories
17-1-2351053-3-ND
Socket Accessories 17-1-2351053-3-ND
LGA4677/LGA4710 SOCKET COVER

LGA4677/LGA4710 SOCKET COVER

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-2351053-3 17-1-2351053-3-ND 1-2351053-3
Product Name Connector Hardware, Mounts, Locks & Retainers Socket Accessories
Unlock Full Specs
to access all available technical data

Similar Products