TE Connectivity Connector Hardware, Mounts, Locks & Retainers 1-2351052-2

Description
Body Features Primary Product Color : Black Primary Product Material : PC-ABS Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Tray Packaging Quantity : 16 Product Type Features Connector Hardware Accessory Type : Carrier Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 100 DEGC  [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : PC-ABS Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Tray Packaging Quantity : 16 Product Type Features Connector Hardware Accessory Type : Carrier Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 100 DEGC  [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 1-2351052-2 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
1-2351052-2
Connector Hardware, Mounts, Locks & Retainers 1-2351052-2
Body Features Primary Product Color : Black Primary Product Material : PC-ABS Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Tray Packaging Quantity : 16 Product Type Features Connector Hardware Accessory Type : Carrier Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 100 DEGC  [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]

Body Features


  • Primary Product Color : Black
  • Primary Product Material : PC-ABS

Industry Standards


  • UL Flammability Rating : UL 94V-0

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 16

Product Type Features


  • Connector Hardware Accessory Type : Carrier
  • Hardware Accessory Function : Mounting

Usage Conditions


  • Operating Temperature (Max) : 100 DEGC  [212 DEGF ]
  • Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Buy Now
Socket Accessories - 17-1-2351052-2-ND - DigiKey
Thief River Falls, MN, United States
Socket Accessories
17-1-2351052-2-ND
Socket Accessories 17-1-2351052-2-ND
LGA4677 E1 CARRIER - E1B (W/ SHI

LGA4677 E1 CARRIER - E1B (W/ SHI

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 1-2351052-2 17-1-2351052-2-ND
Product Name Connector Hardware, Mounts, Locks & Retainers Socket Accessories
Unlock Full Specs
to access all available technical data

Similar Products