TE Connectivity Crimp Wire Pins, Tabs & Ferrules 1-2350495-3

Description
Contact Features Barrel Type : Open Crimp Wire Terminal Type : Blade Terminal Terminal Orientation : Straight Dimensions Overall Product Length : 5 MM  [.196 INCH ] Mechanical Attachment Wire Insulation Support : With Product Type Features Sealable : No Shape Description : Circular/Oval Wire Insulation Support Retention Type : Crimp Barrel Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Contact Features Barrel Type : Open Crimp Wire Terminal Type : Blade Terminal Terminal Orientation : Straight Dimensions Overall Product Length : 5 MM  [.196 INCH ] Mechanical Attachment Wire Insulation Support : With Product Type Features Sealable : No Shape Description : Circular/Oval Wire Insulation Support Retention Type : Crimp Barrel Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 1-2350495-3 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
1-2350495-3
Crimp Wire Pins, Tabs & Ferrules 1-2350495-3
Contact Features Barrel Type : Open Crimp Wire Terminal Type : Blade Terminal Terminal Orientation : Straight Dimensions Overall Product Length : 5 MM  [.196 INCH ] Mechanical Attachment Wire Insulation Support : With Product Type Features Sealable : No Shape Description : Circular/Oval Wire Insulation Support Retention Type : Crimp Barrel Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Contact Features


  • Barrel Type : Open
  • Crimp Wire Terminal Type : Blade Terminal
  • Terminal Orientation : Straight

Dimensions


  • Overall Product Length : 5 MM  [.196 INCH ]

Mechanical Attachment


  • Wire Insulation Support : With

Product Type Features


  • Sealable : No
  • Shape Description : Circular/Oval
  • Wire Insulation Support Retention Type : Crimp Barrel

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1-2350495-3
Product Name Crimp Wire Pins, Tabs & Ferrules
Terminal Type Blade Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 1-1659299-0 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 13.5 to 15.5 AWG
International 1.5 to 2.5 mm2
View Details
Connector Contacts - 0004-058-100L - TE Connectivity
Specs
North American 10 to 24 AWG
International 0.2500 to 6 mm2
View Details
Connector Contacts - 1-104480-3 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Ring Terminals & Spade Terminals - 1-1627040-2 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 15 to 20 AWG
View Details