TE Connectivity Rectangular Wire & Cable Connectors & Housings 1-2350224-6

Description
Configuration Features Insertion Force (NEWT) : 4.9 Number of Positions : 6 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 2.5 Contact Type : Receptacle Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : PA GF Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Insertion Force (NEWT) : 4.9 Number of Positions : 6 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 2.5 Contact Type : Receptacle Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : PA GF Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1-2350224-6 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1-2350224-6
Rectangular Wire & Cable Connectors & Housings 1-2350224-6
Configuration Features Insertion Force (NEWT) : 4.9 Number of Positions : 6 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 2.5 Contact Type : Receptacle Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : PA GF Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Configuration Features


  • Insertion Force (NEWT) : 4.9
  • Number of Positions : 6
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 2.5
  • Contact Type : Receptacle

Housing Features


  • Centerline (Pitch) : 2 MM  [.079 INCH ]
  • Housing Material : PA GF

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Wire Housings & Plugs - 2722700 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
2722700
Wire Housings & Plugs 2722700
TE Connectivity 1-2350224-6

TE Connectivity 1-2350224-6

Supplier's Site
Rectangular Connector Housings - 17-1-2350224-6-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
17-1-2350224-6-ND
Rectangular Connector Housings 17-1-2350224-6-ND
"6 Rectangular Connectors - Housings Plug Natural 0.079"" (2.00mm)"

"6 Rectangular Connectors - Housings Plug Natural 0.079"" (2.00mm)"

Buy Now Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-2350224-6 2722700 17-1-2350224-6-ND
Product Name Rectangular Wire & Cable Connectors & Housings Wire Housings & Plugs Rectangular Connector Housings
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 103648-1 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Free-Hanging (In-Line)
View Details
Rectangular Wire & Cable Connectors & Housings - 103958-7 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
Ribbon Cable Connectors - 102142-1 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Press-Fit
Mounting Board Mount
View Details
3 suppliers