TE Connectivity
Automotive Terminals
1-2349177-2
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 4mm Crimp Type : F-Crimp Interface Plating : Tin Silver (SnAg) Mating Pin Diameter : 4 MM [.157 INCH ] Terminal Type : Socket Wire Contact Termination Area Plating Material : Tin-Silver
Dimensions Wire Size (MMSQ) : 4 - 6 Wire Size (AWG) : 11 - 9 Wire Size Search (AWG) : 11 Wire Size Search (MMSQ) : 4
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 25 - 40 A (Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 1000
Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) (DEGC) : 150 Operating Temperature Range : -40 - 150 DEGC [-40 - 302 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 4mm Crimp Type : F-Crimp Interface Plating : Tin Silver (SnAg) Mating Pin Diameter : 4 MM [.157 INCH ] Terminal Type : Socket Wire Contact Termination Area Plating Material : Tin-Silver
Dimensions Wire Size (MMSQ) : 4 - 6 Wire Size (AWG) : 11 - 9 Wire Size Search (AWG) : 11 Wire Size Search (MMSQ) : 4
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 25 - 40 A (Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 1000
Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) (DEGC) : 150 Operating Temperature Range : -40 - 150 DEGC [-40 - 302 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 4mm Crimp Type : F-Crimp Interface Plating : Tin Silver (SnAg) Mating Pin Diameter : 4 MM [.157 INCH ] Terminal Type : Socket Wire Contact Termination Area Plating Material : Tin-Silver
Dimensions Wire Size (MMSQ) : 4 - 6 Wire Size (AWG) : 11 - 9 Wire Size Search (AWG) : 11 Wire Size Search (MMSQ) : 4
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 25 - 40 A (Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 1000
Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) (DEGC) : 150 Operating Temperature Range : -40 - 150 DEGC [-40 - 302 DEGF ]
Contact Features
- Contact Fabrication : Stamped & Formed
- Contact Size : 4mm
- Crimp Type : F-Crimp
- Interface Plating : Tin Silver (SnAg)
- Mating Pin Diameter : 4 MM [.157 INCH ]
- Terminal Type : Socket
- Wire Contact Termination Area Plating Material : Tin-Silver
Dimensions
- Wire Size (MMSQ) : 4 - 6
- Wire Size (AWG) : 11 - 9
- Wire Size Search (AWG) : 11
- Wire Size Search (MMSQ) : 4
Operation/Application
- Compatible With Wire Base Material : Copper
Other
- Terminal Transmits : 25 - 40 A (Power)
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 1000
Product Type Features
- Primary Locking Feature : Locking Lance
- Receptacle Style : 180°
- Sealable : No
Termination Features
- Product Terminates To : Wire
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature (Max) (DEGC) : 150
- Operating Temperature Range : -40 - 150 DEGC [-40 - 302 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
1-2349177-2 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Nickel; Nickel (Ni)
Applications
Motor or Generator
View Details