Body Features Primary Product Color : Black
Configuration Features Number of Positions : 5 Number of Rows : 1 PCB Mount Orientation : Right Angle
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 11.2 Contact Layout : Inline Contact Mating Area Plating Material : Gold (Au) Contact Type : Tab PCB Contact Termination Area Plating Material : Tin
Electrical Characteristics Operating Voltage (VAC) : 300 Operating Voltage (VDC) : 300
Housing Features Centerline (Pitch) : 5.08 MM [.2 INCH ] Housing Material : Thermoplastic Polyester
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : With
Operation/Applicatio
n Circuit Application : Power & Signal
Packaging Features Packaging Method : Tray Packaging Quantity : 70
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No
Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Diameter : 3.45 MM [.13 INCH ]
Usage Conditions Operating Temperature Range : -55 - 120 DEGC [-67 - 248 DEGF ]
Body Features
- Primary Product Color : Black
Configuration Features
- Number of Positions : 5
- Number of Rows : 1
- PCB Mount Orientation : Right Angle
Contact Features
- Contact Base Material : Copper Alloy
- Contact Current Rating (Max) (AMP) : 11.2
- Contact Layout : Inline
- Contact Mating Area Plating Material : Gold (Au)
- Contact Type : Tab
- PCB Contact Termination Area Plating Material : Tin
Electrical Characteristics
- Operating Voltage (VAC) : 300
- Operating Voltage (VDC) : 300
Housing Features
- Centerline (Pitch) : 5.08 MM [.2 INCH ]
- Housing Material : Thermoplastic Polyester
Industry Standards
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Connector Mounting Type : Board Mount
- Mating Alignment : With
- PCB Mount Alignment : With
- PCB Mount Retention : With
Operation/Application
- Circuit Application : Power & Signal
Packaging Features
- Packaging Method : Tray
- Packaging Quantity : 70
Product Type Features
- Connector & Contact Terminates To : Printed Circuit Board
- Connector Product Type : Connector Assembly
- Connector System : Wire-to-Board
- Header Type : Fully Shrouded
- PCB Connector Type : PCB Mount Header
- Sealable : No
Termination Features
- Termination Method to PCB : Through Hole - Solder
- Termination Post & Tail Diameter : 3.45 MM [.13 INCH ]
Usage Conditions
- Operating Temperature Range : -55 - 120 DEGC [-67 - 248 DEGF ]