1-2347004-5 -- RECTANGULAR WIRE & CABLE CONNECTORS & HOUSINGS
TE ConnectivityRectangular Wire & Cable Connectors & Housings1-2347004-5
Description
Body Features Primary Product Color : Black
Configuration Features Number of Positions : 5 Number of Rows : 1
Contact Features Contact Current Rating (Max) (AMP) : 12
Housing Features Centerline (Pitch) : 5.08 MM [.2 INCH ]
Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With
Operation/Applicatio
n Circuit Application : Power & Signal
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : No
Termination Features Termination Method to Wire & Cable : Spring Clamp
Usage Conditions Operating Temperature Range : -55 - 120 DEGC [-67 - 248 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Primary Product Color : Black
Configuration Features Number of Positions : 5 Number of Rows : 1
Contact Features Contact Current Rating (Max) (AMP) : 12
Housing Features Centerline (Pitch) : 5.08 MM [.2 INCH ]
Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With
Operation/Applicatio
n Circuit Application : Power & Signal
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : No
Termination Features Termination Method to Wire & Cable : Spring Clamp
Usage Conditions Operating Temperature Range : -55 - 120 DEGC [-67 - 248 DEGF ]
Body Features Primary Product Color : Black
Configuration Features Number of Positions : 5 Number of Rows : 1
Contact Features Contact Current Rating (Max) (AMP) : 12
Housing Features Centerline (Pitch) : 5.08 MM [.2 INCH ]
Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With
Operation/Applicatio
n Circuit Application : Power & Signal
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : No
Termination Features Termination Method to Wire & Cable : Spring Clamp
Usage Conditions Operating Temperature Range : -55 - 120 DEGC [-67 - 248 DEGF ]
Body Features
Primary Product Color : Black
Configuration Features
Number of Positions : 5
Number of Rows : 1
Contact Features
Contact Current Rating (Max) (AMP) : 12
Housing Features
Centerline (Pitch) : 5.08 MM [.2 INCH ]
Mechanical Attachment
Connector Mounting Type : Free-Hanging (In-Line)
Mating Retention : With
Operation/Application
Circuit Application : Power & Signal
Product Type Features
Connector & Contact Terminates To : Wire & Cable
Connector & Housing Type : Receptacle
Connector Product Type : Connector Assembly
Connector System : Wire-to-Board
Sealable : No
Termination Features
Termination Method to Wire & Cable : Spring Clamp
Usage Conditions
Operating Temperature Range : -55 - 120 DEGC [-67 - 248 DEGF ]
Buy Now
Datasheet
Technical Specifications
TE Connectivity
Product Category
Electrical Connectors
Product Number
1-2347004-5
Product Name
Rectangular Wire & Cable Connectors & Housings
Connector Type
Rectangular Connectors, Heavy Duty; Wire to Board Connector