TE Connectivity Solid State Relays 1-2345984-2

Description
Body Features Enclosure Type : Dust Protected Product Weight : 461 G  [16.3 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 73.5 MM  [2.89 INCH ] Product Length : 104 MM  [4.09 INCH ] Product Width : 37 MM  [1.45 INCH ] Electrical Characteristics Input Voltage Range (VDC) : 4 - 32 Load Voltage Rating (VRMS) : 48 - 480 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Mounting Slots Operation/Applicatio n Input Voltage Type : DC Load Voltage Type : AC Output Switching : Zero Product Type Features Solid State Relay Type : 3-Phase Relay Termination Features Relay Connection Type : Terminals Terminal Configuration : Screw Terminals Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Dust Protected Product Weight : 461 G  [16.3 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 73.5 MM  [2.89 INCH ] Product Length : 104 MM  [4.09 INCH ] Product Width : 37 MM  [1.45 INCH ] Electrical Characteristics Input Voltage Range (VDC) : 4 - 32 Load Voltage Rating (VRMS) : 48 - 480 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Mounting Slots Operation/Applicatio n Input Voltage Type : DC Load Voltage Type : AC Output Switching : Zero Product Type Features Solid State Relay Type : 3-Phase Relay Termination Features Relay Connection Type : Terminals Terminal Configuration : Screw Terminals Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SSR3 series is a three-phase solid-state relay with a plastic, UL 94V-0 case, panel-mountable design, and 4000 V rms optical isolation. It supports load voltages from 48 to 480 V AC and load currents up to 25 A rms, with DC input ranging from 4 to 32 V. The relay uses SCR or TRIAC outputs, offers zero or random voltage turn-on, and includes an LED indicator. The device operates from -30°C to +80°C, weighs approximately 16.3 to 18.4 oz (461-521 g), and meets UL File E29244 and CE & UK CA N84_00003 approvals. The specific part 1-2345984-2 corresponds to the SSR3T-480D16 model, which has a 16 A rating, DC input, and zero-voltage turn-on.

Datasheet Summary
Powered by GS/AI

The SSR3 series is a three-phase solid-state relay with a plastic, UL 94V-0 case, panel-mountable design, and 4000 V rms optical isolation. It supports load voltages from 48 to 480 V AC and load currents up to 25 A rms, with DC input ranging from 4 to 32 V. The relay uses SCR or TRIAC outputs, offers zero or random voltage turn-on, and includes an LED indicator. The device operates from -30°C to +80°C, weighs approximately 16.3 to 18.4 oz (461-521 g), and meets UL File E29244 and CE & UK CA N84_00003 approvals. The specific part 1-2345984-2 corresponds to the SSR3T-480D16 model, which has a 16 A rating, DC input, and zero-voltage turn-on.

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 1-2345984-2 - TE Connectivity
Berwyn, PA, United States
Solid State Relays
1-2345984-2
Solid State Relays 1-2345984-2
Body Features Enclosure Type : Dust Protected Product Weight : 461 G  [16.3 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 73.5 MM  [2.89 INCH ] Product Length : 104 MM  [4.09 INCH ] Product Width : 37 MM  [1.45 INCH ] Electrical Characteristics Input Voltage Range (VDC) : 4 - 32 Load Voltage Rating (VRMS) : 48 - 480 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Mounting Slots Operation/Applicatio n Input Voltage Type : DC Load Voltage Type : AC Output Switching : Zero Product Type Features Solid State Relay Type : 3-Phase Relay Termination Features Relay Connection Type : Terminals Terminal Configuration : Screw Terminals Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]

Body Features


  • Enclosure Type : Dust Protected
  • Product Weight : 461 G  [16.3 OZ ]

Configuration Features


  • Contact Arrangement : 1 Form A SPST-NO

Dimensions


  • Product Height : 73.5 MM  [2.89 INCH ]
  • Product Length : 104 MM  [4.09 INCH ]
  • Product Width : 37 MM  [1.45 INCH ]

Electrical Characteristics


  • Input Voltage Range (VDC) : 4 - 32
  • Load Voltage Rating (VRMS) : 48 - 480

Mechanical Attachment


  • Product Mount Type : Panel Mount
  • Product Mounting Feature Type : Mounting Slots

Operation/Application


  • Input Voltage Type : DC
  • Load Voltage Type : AC
  • Output Switching : Zero

Product Type Features


  • Solid State Relay Type : 3-Phase Relay

Termination Features


  • Relay Connection Type : Terminals
  • Terminal Configuration : Screw Terminals

Usage Conditions


  • Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Buy Now Datasheet
Solid State Relay, 16A, 48-480Vac, Panel Rohs Compliant Potter&brumfield Te Connectivity - 34AK8753 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 16A, 48-480Vac, Panel Rohs Compliant Potter&brumfield Te Connectivity
34AK8753
Solid State Relay, 16A, 48-480Vac, Panel Rohs Compliant Potter&brumfield Te Connectivity 34AK8753
SOLID STATE RELAY, 16A, 48-480VAC, PANEL ROHS COMPLIANT: YES

SOLID STATE RELAY, 16A, 48-480VAC, PANEL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electromechanical Relays Solid State Relays
Product Number 1-2345984-2 34AK8753
Product Name Solid State Relays Solid State Relay, 16A, 48-480Vac, Panel Rohs Compliant Potter&brumfield Te Connectivity
Approvals EU ELV Compliant with Exemptions; RoHS RoHS
Unlock Full Specs
to access all available technical data