TE ConnectivityPCI & PCI Express Connectors1-2344054-2
Description
Body Features Primary Product Color : Black
Configuration Features Number of Positions : 36 PCB Mount Orientation : Vertical
Contact Features Contact Current Rating (Max) (AMP) : 1.1 Contact Mating Area Plating Material Thickness : .76 MICM [30 MICIN ]
Dimensions Connector Height (MM) : 11 Connector Width (MM) : 8.8
Housing Features Centerline (Pitch) (MM) : 1
Industry Standards PCI Generation : 2 & 3
Mechanical Attachment Connector Mounting Type : Board Mount
Operation/Applicatio
n Circuit Application : Signal
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Color : Black
Configuration Features Number of Positions : 36 PCB Mount Orientation : Vertical
Contact Features Contact Current Rating (Max) (AMP) : 1.1 Contact Mating Area Plating Material Thickness : .76 MICM [30 MICIN ]
Dimensions Connector Height (MM) : 11 Connector Width (MM) : 8.8
Housing Features Centerline (Pitch) (MM) : 1
Industry Standards PCI Generation : 2 & 3
Mechanical Attachment Connector Mounting Type : Board Mount
Operation/Applicatio
n Circuit Application : Signal
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Body Features Primary Product Color : Black
Configuration Features Number of Positions : 36 PCB Mount Orientation : Vertical
Contact Features Contact Current Rating (Max) (AMP) : 1.1 Contact Mating Area Plating Material Thickness : .76 MICM [30 MICIN ]
Dimensions Connector Height (MM) : 11 Connector Width (MM) : 8.8
Housing Features Centerline (Pitch) (MM) : 1
Industry Standards PCI Generation : 2 & 3
Mechanical Attachment Connector Mounting Type : Board Mount
Operation/Applicatio
n Circuit Application : Signal
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Body Features
Primary Product Color : Black
Configuration Features
Number of Positions : 36
PCB Mount Orientation : Vertical
Contact Features
Contact Current Rating (Max) (AMP) : 1.1
Contact Mating Area Plating Material Thickness : .76 MICM [30 MICIN ]
Dimensions
Connector Height (MM) : 11
Connector Width (MM) : 8.8
Housing Features
Centerline (Pitch) (MM) : 1
Industry Standards
PCI Generation : 2 & 3
Mechanical Attachment
Connector Mounting Type : Board Mount
Operation/Application
Circuit Application : Signal
Product Type Features
Connector & Contact Terminates To : Printed Circuit Board
Connector System : Board-to-Board
Usage Conditions
Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]