Body Features Heat Sink Finish : Anodized Black Heat Sink Height : 4.2 MM [.165 INCH ] Heat Sink Height Class : PCI Heat Sink Style : Fin
Configuration Features Number of Ports : 1 Number of Rear EONs per Port Column : 0 Port Matrix Configuration : 1 x 1
Electrical Characteristics Data Rate (Max) (GBS) : 400
Housing Features Cage Material : Stainless Steel
Operation/Applicatio
n Circuit Application : Signal
Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No
Product Type Features Cage Type : Single Pluggable Form Factor : QSFP-DD Sealable : No Thermal Accessory Type Included : Heat Sink
Termination Features Termination Method to PCB : Through Hole - Press-Fit
Usage Conditions Operating Temperature Range : -55 - 65 DEGC [-67 - 149 DEGF ]
Body Features
- Heat Sink Finish : Anodized Black
- Heat Sink Height : 4.2 MM [.165 INCH ]
- Heat Sink Height Class : PCI
- Heat Sink Style : Fin
Configuration Features
- Number of Ports : 1
- Number of Rear EONs per Port Column : 0
- Port Matrix Configuration : 1 x 1
Electrical Characteristics
- Data Rate (Max) (GBS) : 400
Housing Features
- Cage Material : Stainless Steel
Operation/Application
- Circuit Application : Signal
Other
- EMI Containment Feature Type : Internal/External EMI Springs
- Included Lightpipe : No
Product Type Features
- Cage Type : Single
- Pluggable Form Factor : QSFP-DD
- Sealable : No
- Thermal Accessory Type Included : Heat Sink
Termination Features
- Termination Method to PCB : Through Hole - Press-Fit
Usage Conditions
- Operating Temperature Range : -55 - 65 DEGC [-67 - 149 DEGF ]