TE Connectivity Headers & Wire Housings 1-2342084-4

Description
14POS HDR ST, HT, 5.08MM PITCH, TL 2.6MM
Request a Quote Datasheet
Description
14POS HDR ST, HT, 5.08MM PITCH, TL 2.6MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - 1-2342084-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
1-2342084-4
Headers & Wire Housings 1-2342084-4
14POS HDR ST, HT, 5.08MM PITCH, TL 2.6MM

14POS HDR ST, HT, 5.08MM PITCH, TL 2.6MM

Buy Now
Swedesboro, NJ, United States
Headers & Wire Housings
1-2342084-4
Headers & Wire Housings 1-2342084-4
Headers & Wire Housings

Headers & Wire Housings

Buy Now
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1-2342084-4
Pluggable Terminal Blocks 1-2342084-4
Pluggable Terminal Blocks 14POS HDR ST, HT 5.08MM PIT.,TL 2.6MM

Pluggable Terminal Blocks 14POS HDR ST, HT 5.08MM PIT.,TL 2.6MM

Buy Now Datasheet
Terminal Block, Hdr, 14Pos, 5.08Mm, Th; Gender Buchanan Te Connectivity - 39AH4676 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Hdr, 14Pos, 5.08Mm, Th; Gender Buchanan Te Connectivity
39AH4676
Terminal Block, Hdr, 14Pos, 5.08Mm, Th; Gender Buchanan Te Connectivity 39AH4676
TERMINAL BLOCK, HDR, 14POS, 5.08MM, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:14Position s; Rated Current:11A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, HDR, 14POS, 5.08MM, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:14Positions; Rated Current:11A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number 1-2342084-4 1-2342084-4 1-2342084-4 39AH4676
Product Name Headers & Wire Housings Headers & Wire Housings Pluggable Terminal Blocks Terminal Block, Hdr, 14Pos, 5.08Mm, Th; Gender Buchanan Te Connectivity
Product Type IC Headers IC Headers IC Headers
Contacts Pitch 5.08 mm (0.2000 inches) 5.08 mm (0.2000 inches)
RoHS Compliant RoHS Compliant RoHS Compliant
Voltage Rating 300 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIL Sockets - 1831560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Female Contact with 26 AWG wire, 300mm, double-end - G125-FW10300AAF9400 - Harwin Plc
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details
656T Series SSOP with Center Pad Connection Devices ZIF -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 50 milliohms
Operating Temperature 150 C (302 F)
View Details