10POS HDR ST, HT, 5.08MM PITCH, TL 2.6MM
TERMINAL BLOCK, HDR, 10POS, 5.08MM, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:10Position
Pluggable Terminal Blocks 10POS HDR ST, HT 5.08MM PIT.,TL 2.6MM
| Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components | IC Interconnect Components |
| Product Number | 1-2342084-0 | 39AH4672 | 1-2342084-0 |
| Product Name | Headers & Wire Housings | Terminal Block, Hdr, 10Pos, 5.08Mm, Th; Gender Buchanan Te Connectivity | Pluggable Terminal Blocks |
| Product Type | IC Headers | IC Headers | |
| Contacts Pitch | 5.08 mm (0.2000 inches) | 5.08 mm (0.2000 inches) | |
| RoHS Compliant | RoHS Compliant | RoHS Compliant | |
| Mounting | Through-Hole |