TE Connectivity Headers & Wire Housings 1-2342083-9

Description
19POS HDR 90 DEG,HT,5.08MM PITCH,TL2.6MM
Request a Quote Datasheet
Description
19POS HDR 90 DEG,HT,5.08MM PITCH,TL2.6MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - 1-2342083-9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
1-2342083-9
Headers & Wire Housings 1-2342083-9
19POS HDR 90 DEG,HT,5.08MM PITCH,TL2.6MM

19POS HDR 90 DEG,HT,5.08MM PITCH,TL2.6MM

Buy Now
Terminal Block, Hdr, R/a, 19Pos, 5.08Mm; Gender Buchanan Te Connectivity - 39AH4671 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Hdr, R/a, 19Pos, 5.08Mm; Gender Buchanan Te Connectivity
39AH4671
Terminal Block, Hdr, R/a, 19Pos, 5.08Mm; Gender Buchanan Te Connectivity 39AH4671
TERMINAL BLOCK, HDR, R/A, 19POS, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:19Position s; Rated Current:11A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, HDR, R/A, 19POS, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:19Positions; Rated Current:11A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1-2342083-9
Pluggable Terminal Blocks 1-2342083-9
Pluggable Terminal Blocks 19POS HDR 90 DEG,HT 5.08MM PITCH,TL2.6MM

Pluggable Terminal Blocks 19POS HDR 90 DEG,HT 5.08MM PITCH,TL2.6MM

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number 1-2342083-9 39AH4671 1-2342083-9
Product Name Headers & Wire Housings Terminal Block, Hdr, R/a, 19Pos, 5.08Mm; Gender Buchanan Te Connectivity Pluggable Terminal Blocks
Product Type IC Headers IC Headers
Contacts Pitch 5.08 mm (0.2000 inches) 5.08 mm (0.2000 inches)
RoHS Compliant RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

25+25 Pos. Female DIL Cable Housing, Screw-Lok - G125-2245096F1 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
2 suppliers
Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details
Headers & Wire Housings - 102100-5 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details