17POS HDR 90 DEG,HT,5.08MM PITCH,TL2.6MM
Pluggable Terminal Blocks 17POS HDR 90 DEG,HT 5.08MM PITCH,TL2.6MM
| Powell Electronics, Inc. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components | IC Interconnect Components |
| Product Number | 1-2342083-7 | 1-2342083-7 | 1-2342083-7 |
| Product Name | Headers & Wire Housings | Headers & Wire Housings | Pluggable Terminal Blocks |
| Product Type | IC Headers | IC Headers | |
| Contacts Pitch | 5.08 mm (0.2000 inches) | ||
| RoHS Compliant | RoHS Compliant | ||
| Voltage Rating | 300 volts |