TE Connectivity Headers & Wire Housings 1-2342083-3

Description
13POS HDR 90 DEG,HT,5.08MM PITCH,TL2.6MM
Request a Quote Datasheet
Description
13POS HDR 90 DEG,HT,5.08MM PITCH,TL2.6MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - 1-2342083-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
1-2342083-3
Headers & Wire Housings 1-2342083-3
13POS HDR 90 DEG,HT,5.08MM PITCH,TL2.6MM

13POS HDR 90 DEG,HT,5.08MM PITCH,TL2.6MM

Buy Now
Swedesboro, NJ, United States
Headers & Wire Housings
1-2342083-3
Headers & Wire Housings 1-2342083-3
Headers & Wire Housings

Headers & Wire Housings

Buy Now
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1-2342083-3
Pluggable Terminal Blocks 1-2342083-3
Pluggable Terminal Blocks 13POS HDR 90 DEG,HT 5.08MM PITCH,TL2.6MM

Pluggable Terminal Blocks 13POS HDR 90 DEG,HT 5.08MM PITCH,TL2.6MM

Buy Now Datasheet
Terminal Block, Hdr, R/a, 13Pos, 5.08Mm; Gender Buchanan Te Connectivity - 39AH4665 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Hdr, R/a, 13Pos, 5.08Mm; Gender Buchanan Te Connectivity
39AH4665
Terminal Block, Hdr, R/a, 13Pos, 5.08Mm; Gender Buchanan Te Connectivity 39AH4665
TERMINAL BLOCK, HDR, R/A, 13POS, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:13Position s; Rated Current:11A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, HDR, R/A, 13POS, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:13Positions; Rated Current:11A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number 1-2342083-3 1-2342083-3 1-2342083-3 39AH4665
Product Name Headers & Wire Housings Headers & Wire Housings Pluggable Terminal Blocks Terminal Block, Hdr, R/a, 13Pos, 5.08Mm; Gender Buchanan Te Connectivity
Product Type IC Headers IC Headers IC Headers
Contacts Pitch 5.08 mm (0.2000 inches) 5.08 mm (0.2000 inches)
RoHS Compliant RoHS Compliant RoHS Compliant
Voltage Rating 300 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - G125-MS10605M1P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
619 Series Penultimate Contactor for 2'x2' Carrier -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Plating Gold
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details
PCB Headers & Receptacles - 103169-8 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers