TE Connectivity Headers & Wire Housings 1-2342083-2

Description
12POS HDR 90 DEG,HT,5.08MM PITCH,TL2.6MM
Request a Quote Datasheet
Description
12POS HDR 90 DEG,HT,5.08MM PITCH,TL2.6MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - 1-2342083-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
1-2342083-2
Headers & Wire Housings 1-2342083-2
12POS HDR 90 DEG,HT,5.08MM PITCH,TL2.6MM

12POS HDR 90 DEG,HT,5.08MM PITCH,TL2.6MM

Buy Now
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1-2342083-2
Pluggable Terminal Blocks 1-2342083-2
Pluggable Terminal Blocks 12POS HDR 90 DEG,HT 5.08MM PITCH,TL2.6MM

Pluggable Terminal Blocks 12POS HDR 90 DEG,HT 5.08MM PITCH,TL2.6MM

Buy Now Datasheet
Terminal Block, Hdr, R/a, 12Pos, 5.08Mm; Gender Buchanan Te Connectivity - 39AH4664 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Hdr, R/a, 12Pos, 5.08Mm; Gender Buchanan Te Connectivity
39AH4664
Terminal Block, Hdr, R/a, 12Pos, 5.08Mm; Gender Buchanan Te Connectivity 39AH4664
TERMINAL BLOCK, HDR, R/A, 12POS, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:12Position s; Rated Current:11A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, HDR, R/A, 12POS, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:12Positions; Rated Current:11A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number 1-2342083-2 1-2342083-2 39AH4664
Product Name Headers & Wire Housings Pluggable Terminal Blocks Terminal Block, Hdr, R/a, 12Pos, 5.08Mm; Gender Buchanan Te Connectivity
Product Type IC Headers IC Headers
Contacts Pitch 5.08 mm (0.2000 inches) 5.08 mm (0.2000 inches)
RoHS Compliant RoHS Compliant RoHS Compliant
Voltage Rating 300 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details
Array High Speed Test - DaVinci Micro Test Socket: Impedance Controlled Coaxial Solution for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; QFNL; Test
View Details
D-Sub Standard Board Mount - D25S23A4GX00LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Solder
View Details
Headers & Wire Housings - 102153-5 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details