TE Connectivity Headers & Wire Housings 1-2342082-8

Description
18POS HDR ST, HT, 5.00MM PITCH, TL 2.6MM
Request a Quote Datasheet
Description
18POS HDR ST, HT, 5.00MM PITCH, TL 2.6MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - 1-2342082-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
1-2342082-8
Headers & Wire Housings 1-2342082-8
18POS HDR ST, HT, 5.00MM PITCH, TL 2.6MM

18POS HDR ST, HT, 5.00MM PITCH, TL 2.6MM

Buy Now
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1-2342082-8
Pluggable Terminal Blocks 1-2342082-8
Pluggable Terminal Blocks 18POS HDR ST, HT 5.00MM PIT.,TL 2.6MM

Pluggable Terminal Blocks 18POS HDR ST, HT 5.00MM PIT.,TL 2.6MM

Buy Now Datasheet
Terminal Block, Hdr, 18Pos, 5Mm, Th; Gender Buchanan Te Connectivity - 39AH4660 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Hdr, 18Pos, 5Mm, Th; Gender Buchanan Te Connectivity
39AH4660
Terminal Block, Hdr, 18Pos, 5Mm, Th; Gender Buchanan Te Connectivity 39AH4660
TERMINAL BLOCK, HDR, 18POS, 5MM, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:18Position s; Rated Current:11A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, HDR, 18POS, 5MM, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:18Positions; Rated Current:11A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number 1-2342082-8 1-2342082-8 39AH4660
Product Name Headers & Wire Housings Pluggable Terminal Blocks Terminal Block, Hdr, 18Pos, 5Mm, Th; Gender Buchanan Te Connectivity
Product Type IC Headers IC Headers
Contacts Pitch 5 mm (0.1969 inches) 5 mm (0.1969 inches)
RoHS Compliant RoHS Compliant RoHS Compliant
Voltage Rating 300 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details
IC Socket Adapters - 2651073 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Contacts Pitch 0.5000 mm (0.0197 inches)
View Details
Micro SD Card PCB Mount Socket -  - Rego Electronics Inc.
Specs
Product Type IC Socket
Socket Type Micro SD Card
Mounting Through-Hole
View Details
676 Series TSSOP Devices Dual Pinch ZIF -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 12000 Mohms
Contact Resistance 30 milliohms
View Details