TE Connectivity Headers & Wire Housings 1-2342082-4

Description
14POS HDR ST, HT, 5.00MM PITCH, TL 2.6MM
Request a Quote Datasheet
Description
14POS HDR ST, HT, 5.00MM PITCH, TL 2.6MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - 1-2342082-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
1-2342082-4
Headers & Wire Housings 1-2342082-4
14POS HDR ST, HT, 5.00MM PITCH, TL 2.6MM

14POS HDR ST, HT, 5.00MM PITCH, TL 2.6MM

Buy Now
Swedesboro, NJ, United States
Headers & Wire Housings
1-2342082-4
Headers & Wire Housings 1-2342082-4
Headers & Wire Housings

Headers & Wire Housings

Buy Now
Terminal Block, Hdr, 14Pos, 5Mm, Th; Gender Buchanan Te Connectivity - 39AH4656 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Hdr, 14Pos, 5Mm, Th; Gender Buchanan Te Connectivity
39AH4656
Terminal Block, Hdr, 14Pos, 5Mm, Th; Gender Buchanan Te Connectivity 39AH4656
TERMINAL BLOCK, HDR, 14POS, 5MM, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:14Position s; Rated Current:11A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, HDR, 14POS, 5MM, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:14Positions; Rated Current:11A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1-2342082-4
Pluggable Terminal Blocks 1-2342082-4
Pluggable Terminal Blocks 14POS HDR ST, HT 5.00MM PIT.,TL 2.6MM

Pluggable Terminal Blocks 14POS HDR ST, HT 5.00MM PIT.,TL 2.6MM

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number 1-2342082-4 1-2342082-4 39AH4656 1-2342082-4
Product Name Headers & Wire Housings Headers & Wire Housings Terminal Block, Hdr, 14Pos, 5Mm, Th; Gender Buchanan Te Connectivity Pluggable Terminal Blocks
Product Type IC Headers IC Headers IC Headers
Contacts Pitch 5 mm (0.1969 inches) 5 mm (0.1969 inches)
RoHS Compliant RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - G125-MS11605L0P - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting SMT
View Details
773 Series CSP/FBGA Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 300 milliohms
Operating Temperature 150 C (302 F)
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
PCB Headers & Receptacles - 103328-1 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers