TE Connectivity Headers & Wire Housings 1-2342082-2

Description
12POS HDR ST, HT, 5.00MM PITCH, TL 2.6MM
Request a Quote Datasheet
Description
12POS HDR ST, HT, 5.00MM PITCH, TL 2.6MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - 1-2342082-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
1-2342082-2
Headers & Wire Housings 1-2342082-2
12POS HDR ST, HT, 5.00MM PITCH, TL 2.6MM

12POS HDR ST, HT, 5.00MM PITCH, TL 2.6MM

Buy Now
Terminal Block, Hdr, 12Pos, 5Mm, Th; Gender Buchanan Te Connectivity - 39AH4654 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Hdr, 12Pos, 5Mm, Th; Gender Buchanan Te Connectivity
39AH4654
Terminal Block, Hdr, 12Pos, 5Mm, Th; Gender Buchanan Te Connectivity 39AH4654
TERMINAL BLOCK, HDR, 12POS, 5MM, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:12Position s; Rated Current:11A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, HDR, 12POS, 5MM, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:12Positions; Rated Current:11A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1-2342082-2
Pluggable Terminal Blocks 1-2342082-2
Pluggable Terminal Blocks 12POS HDR ST, HT 5.00MM PIT.,TL 2.6MM

Pluggable Terminal Blocks 12POS HDR ST, HT 5.00MM PIT.,TL 2.6MM

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number 1-2342082-2 39AH4654 1-2342082-2
Product Name Headers & Wire Housings Terminal Block, Hdr, 12Pos, 5Mm, Th; Gender Buchanan Te Connectivity Pluggable Terminal Blocks
Product Type IC Headers IC Headers
Contacts Pitch 5 mm (0.1969 inches) 5 mm (0.1969 inches)
RoHS Compliant RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
Standard Array & Peripheral Test: Standard Test socket -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
DDR4 - 10145226-0201311LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Through-Hole
Voltage Rating 29.9 volts
View Details
PCB Headers & Receptacles - 103328-2 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
3 suppliers