TE Connectivity Headers & Wire Housings 1-2342079-1

Description
11POS HDR 90 DEG,HT,5.00MM PITCH,TL2.6MM
Request a Quote Datasheet
Description
11POS HDR 90 DEG,HT,5.00MM PITCH,TL2.6MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - 1-2342079-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
1-2342079-1
Headers & Wire Housings 1-2342079-1
11POS HDR 90 DEG,HT,5.00MM PITCH,TL2.6MM

11POS HDR 90 DEG,HT,5.00MM PITCH,TL2.6MM

Buy Now
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1-2342079-1
Pluggable Terminal Blocks 1-2342079-1
Pluggable Terminal Blocks 11POS HDR 90 DEG,HT 5.00MM PIT.,TL 2.6MM

Pluggable Terminal Blocks 11POS HDR 90 DEG,HT 5.00MM PIT.,TL 2.6MM

Buy Now Datasheet
Terminal Block, Hdr, R/a, 11Pos, 5Mm, Th; Gender Buchanan Te Connectivity - 39AH4643 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Hdr, R/a, 11Pos, 5Mm, Th; Gender Buchanan Te Connectivity
39AH4643
Terminal Block, Hdr, R/a, 11Pos, 5Mm, Th; Gender Buchanan Te Connectivity 39AH4643
TERMINAL BLOCK, HDR, R/A, 11POS, 5MM, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:11Position s; Rated Current:11A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, HDR, R/A, 11POS, 5MM, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:11Positions; Rated Current:11A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number 1-2342079-1 1-2342079-1 39AH4643
Product Name Headers & Wire Housings Pluggable Terminal Blocks Terminal Block, Hdr, R/a, 11Pos, 5Mm, Th; Gender Buchanan Te Connectivity
Product Type IC Headers IC Headers
Contacts Pitch 5 mm (0.1969 inches) 5 mm (0.1969 inches)
RoHS Compliant RoHS Compliant RoHS Compliant
Voltage Rating 300 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
DIL Sockets - 1613658 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Mini SIM Card PCB Mount Socket - 80440GGH-061-134L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push Rod (Left)
Number of Contacts 6
View Details
72X Series CSP/BGA/QFN Devices Lidded -  - Sensata Technologies
Specs
Product Type IC Socket
View Details