TE Connectivity Headers & Wire Housings 1-2342078-7

Description
17POS HDR ST, HT, 3.81MM PITCH, TL 1.9MM
Request a Quote Datasheet
Description
17POS HDR ST, HT, 3.81MM PITCH, TL 1.9MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - 1-2342078-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
1-2342078-7
Headers & Wire Housings 1-2342078-7
17POS HDR ST, HT, 3.81MM PITCH, TL 1.9MM

17POS HDR ST, HT, 3.81MM PITCH, TL 1.9MM

Buy Now
Swedesboro, NJ, United States
Headers & Wire Housings
1-2342078-7
Headers & Wire Housings 1-2342078-7
Headers & Wire Housings

Headers & Wire Housings

Buy Now
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1-2342078-7
Pluggable Terminal Blocks 1-2342078-7
Pluggable Terminal Blocks 17POS HDR ST, HT, 3.81MM PIT.,TL 1.9MM

Pluggable Terminal Blocks 17POS HDR ST, HT, 3.81MM PIT.,TL 1.9MM

Buy Now Datasheet
Terminal Block, Hdr, 17Pos, 3.81Mm, Th; Gender Buchanan Te Connectivity - 39AH4639 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Hdr, 17Pos, 3.81Mm, Th; Gender Buchanan Te Connectivity
39AH4639
Terminal Block, Hdr, 17Pos, 3.81Mm, Th; Gender Buchanan Te Connectivity 39AH4639
TERMINAL BLOCK, HDR, 17POS, 3.81MM, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:17Position s; Rated Current:11A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, HDR, 17POS, 3.81MM, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:17Positions; Rated Current:11A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number 1-2342078-7 1-2342078-7 1-2342078-7 39AH4639
Product Name Headers & Wire Housings Headers & Wire Housings Pluggable Terminal Blocks Terminal Block, Hdr, 17Pos, 3.81Mm, Th; Gender Buchanan Te Connectivity
Product Type IC Headers IC Headers IC Headers
Contacts Pitch 3.81 mm (0.1500 inches) 3.81 mm (0.1500 inches)
RoHS Compliant RoHS Compliant RoHS Compliant
Voltage Rating 300 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

DDR4 SMT - 10151094-1321J13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details
2
Sensata Technologies
Specs
Product Type IC Socket
View Details
Micro SIM Card PCB Mount Socket - 80440GIH-061T-120L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
PTFE Insulated Top Mount Solder Terminal - 11302 - Keystone Electronics Corp.
Specs
Product Type PCB Pins
Mounting Solder
Voltage Rating 2 volts
View Details