15POS HDR ST, HT, 3.81MM PITCH, TL 1.9MM
TERMINAL BLOCK, HDR, 15POS, 3.81MM, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:15Position
Pluggable Terminal Blocks 15POS HDR ST, HT, 3.81MM PIT.,TL 1.9MM
| Powell Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components | IC Interconnect Components | IC Interconnect Components |
| Product Number | 1-2342078-5 | 1-2342078-5 | 39AH4637 | 1-2342078-5 |
| Product Name | Headers & Wire Housings | Headers & Wire Housings | Terminal Block, Hdr, 15Pos, 3.81Mm, Th; Gender Buchanan Te Connectivity | Pluggable Terminal Blocks |
| Product Type | IC Headers | IC Headers | IC Headers | |
| Contacts Pitch | 3.81 mm (0.1500 inches) | 3.81 mm (0.1500 inches) | ||
| RoHS Compliant | RoHS Compliant | RoHS Compliant | ||
| Mounting | Through-Hole |