TE Connectivity Headers & Wire Housings 1-2342077-7

Description
17POS HDR 90 DEG,HT,3.81MM PITCH,TL1.9MM
Request a Quote Datasheet
Description
17POS HDR 90 DEG,HT,3.81MM PITCH,TL1.9MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - 1-2342077-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
1-2342077-7
Headers & Wire Housings 1-2342077-7
17POS HDR 90 DEG,HT,3.81MM PITCH,TL1.9MM

17POS HDR 90 DEG,HT,3.81MM PITCH,TL1.9MM

Buy Now
Swedesboro, NJ, United States
Headers & Wire Housings
1-2342077-7
Headers & Wire Housings 1-2342077-7
Headers & Wire Housings

Headers & Wire Housings

Buy Now
Terminal Block, Hdr, R/a, 17Pos, 3.81Mm; Gender Buchanan Te Connectivity - 39AH4629 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Hdr, R/a, 17Pos, 3.81Mm; Gender Buchanan Te Connectivity
39AH4629
Terminal Block, Hdr, R/a, 17Pos, 3.81Mm; Gender Buchanan Te Connectivity 39AH4629
TERMINAL BLOCK, HDR, R/A, 17POS, 3.81MM; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:17Position s; Rated Current:11A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, HDR, R/A, 17POS, 3.81MM; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:17Positions; Rated Current:11A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1-2342077-7
Pluggable Terminal Blocks 1-2342077-7
Pluggable Terminal Blocks 17POS HDR 90 DEG,HT 3.81MM PIT.,TL 1.9MM

Pluggable Terminal Blocks 17POS HDR 90 DEG,HT 3.81MM PIT.,TL 1.9MM

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number 1-2342077-7 1-2342077-7 39AH4629 1-2342077-7
Product Name Headers & Wire Housings Headers & Wire Housings Terminal Block, Hdr, R/a, 17Pos, 3.81Mm; Gender Buchanan Te Connectivity Pluggable Terminal Blocks
Product Type IC Headers IC Headers IC Headers
Contacts Pitch 3.81 mm (0.1500 inches) 3.81 mm (0.1500 inches)
RoHS Compliant RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
DIL Sockets - 1831575 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Micro SD Card PCB Mount Socket -  - Rego Electronics Inc.
Specs
Product Type IC Socket
Socket Type Micro SD Card
Mounting Through-Hole
View Details