TE Connectivity Headers & Wire Housings 1-2342076-0

Description
10POS HDR 90 DEG,HT,3.5MM PITCH,TL1.9MM
Request a Quote Datasheet
Description
10POS HDR 90 DEG,HT,3.5MM PITCH,TL1.9MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - 1-2342076-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
1-2342076-0
Headers & Wire Housings 1-2342076-0
10POS HDR 90 DEG,HT,3.5MM PITCH,TL1.9MM

10POS HDR 90 DEG,HT,3.5MM PITCH,TL1.9MM

Buy Now
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1-2342076-0
Pluggable Terminal Blocks 1-2342076-0
Pluggable Terminal Blocks 10POS HDR 90 DEG,HT, 3.5MM PITCH,TL1.9MM

Pluggable Terminal Blocks 10POS HDR 90 DEG,HT, 3.5MM PITCH,TL1.9MM

Buy Now Datasheet
Terminal Block, Hdr, R/a, 10Pos, 3.5Mm; Gender Buchanan Te Connectivity - 39AH4612 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Hdr, R/a, 10Pos, 3.5Mm; Gender Buchanan Te Connectivity
39AH4612
Terminal Block, Hdr, R/a, 10Pos, 3.5Mm; Gender Buchanan Te Connectivity 39AH4612
TERMINAL BLOCK, HDR, R/A, 10POS, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:10Position s; Rated Current:11A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, HDR, R/A, 10POS, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:10Positions; Rated Current:11A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number 1-2342076-0 1-2342076-0 39AH4612
Product Name Headers & Wire Housings Pluggable Terminal Blocks Terminal Block, Hdr, R/a, 10Pos, 3.5Mm; Gender Buchanan Te Connectivity
Product Type IC Headers IC Headers
Contacts Pitch 3.5 mm (0.1378 inches) 3.5 mm (0.1378 inches)
RoHS Compliant RoHS Compliant RoHS Compliant
Voltage Rating 300 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Conn, Header, 14Pos, 2Row, 2.54Mm Rohs Compliant Amphenol Communications Solutions - 29AK9776 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details
652D Series Dual Beam SOP Devices ZIF -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-061T-120L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
For .015 -.025
Specs
Product Type PCB Pins
Mounting Press-fit / Solderless Technology
Contact Plating Gold; Tin/Gold
View Details