TE Connectivity 1-2336678-8 PCB Header
SGI2.0 RA SMT HDR ASSY 8P,KEY A,
SGI2.0 RA SMT HDR ASSY 8P,KEY A,
"Connector Header Surface Mount, Right Angle 8 position 0.079"" (2.00mm)"
CONN, R/A HEADER, 8POS, 1ROW, 2MM, SMT; Connector Systems:Wire-to-Boar
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 2722690 | 17-1-2336678-8DKR-ND | 33AK4036 |
| Product Name | PCB Headers | Headers, Male Pins | Conn, R/a Header, 8Pos, 1Row, 2Mm, Smt; Connector Systems Amp - Te Connectivity |
| Geometry | Right Angle | ||
| Connector Type | Header Connector; Header | Wire to Board Connector | |
| Mounting | Surface Mount, Right Angle |