"Connector Header Surface Mount, Right Angle 3 position 0.079"" (2.00mm)"
SGI2.0 RA SMT HDR ASSY 3P,KEY A,
SGI2.0 RA SMT HDR ASSY 3P,KEY A,
TE Connectivity 1-2336678-3 PCB Header
CONN, R/A HEADER, 3POS, 1ROW, 2MM, SMT; Connector Systems:Wire-to-Boar
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 17-1-2336678-3TR-ND | 2722682 | 33AK4031 |
| Product Name | Headers, Male Pins | PCB Headers | Conn, R/a Header, 3Pos, 1Row, 2Mm, Smt; Connector Systems Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Wire to Board Connector | |
| Mounting | Surface Mount, Right Angle | ||
| Voltage Rating | 50 volts |