TE Connectivity Lighting Connectors 1-2336396-1

Description
ASSEMBLY, LIGHT CONTROLLER BASE, W/VENT
Request a Quote Datasheet
Description
ASSEMBLY, LIGHT CONTROLLER BASE, W/VENT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Connectors - 1-2336396-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Lighting Connectors
1-2336396-1
Lighting Connectors 1-2336396-1
ASSEMBLY, LIGHT CONTROLLER BASE, W/VENT

ASSEMBLY, LIGHT CONTROLLER BASE, W/VENT

Buy Now
Swedesboro, NJ, United States
Lighting Connectors
1-2336396-1
Lighting Connectors 1-2336396-1
Lighting Connectors

Lighting Connectors

Buy Now
Led Connector, Plug, 5Pos, 480Vac, 15A; Product Range Te Connectivity - 94AC3098 - Newark, An Avnet Company
Chicago, IL, United States
Led Connector, Plug, 5Pos, 480Vac, 15A; Product Range Te Connectivity
94AC3098
Led Connector, Plug, 5Pos, 480Vac, 15A; Product Range Te Connectivity 94AC3098
LED CONNECTOR, PLUG, 5POS, 480VAC, 15A; Product Range:LUMAWISE Endurance N Series; No. of Contacts:5Contacts; Gender:Plug; Voltage Rating:480VAC; Current Rating:15A; Contact Termination Type:Through Hole; Connector Mounting:PCB MountRoHS Compliant: Yes

LED CONNECTOR, PLUG, 5POS, 480VAC, 15A; Product Range:LUMAWISE Endurance N Series; No. of Contacts:5Contacts; Gender:Plug; Voltage Rating:480VAC; Current Rating:15A; Contact Termination Type:Through Hole; Connector Mounting:PCB MountRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1-2336396-1 94AC3098
Product Name Lighting Connectors Led Connector, Plug, 5Pos, 480Vac, 15A; Product Range Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0847 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
Outer square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details