TE Connectivity Connector Housing, Plug, 6Pos, 5Mm; Product Range Te Connectivity 1-2336229-6

Description
CONNECTOR HOUSING, PLUG, 6POS, 5MM; Product Range:Power Versa-Lock Series; Gender:Plug; No. of Positions:6Positions ; Pitch Spacing:5mm RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, PLUG, 6POS, 5MM; Product Range:Power Versa-Lock Series; Gender:Plug; No. of Positions:6Positions ; Pitch Spacing:5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Plug, 6Pos, 5Mm; Product Range Te Connectivity - 53AJ6357 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 6Pos, 5Mm; Product Range Te Connectivity
53AJ6357
Connector Housing, Plug, 6Pos, 5Mm; Product Range Te Connectivity 53AJ6357
CONNECTOR HOUSING, PLUG, 6POS, 5MM; Product Range:Power Versa-Lock Series; Gender:Plug; No. of Positions:6Positions ; Pitch Spacing:5mm RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 6POS, 5MM; Product Range:Power Versa-Lock Series; Gender:Plug; No. of Positions:6Positions; Pitch Spacing:5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 53AJ6357
Product Name Connector Housing, Plug, 6Pos, 5Mm; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 69.85 mm (2.75 inch)
Bearing Bore / Ring O.D. 2.25 inch (57.15 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details