TE Connectivity High Speed I/O Cable Assemblies 1-2333844-0

Description
Body Features Cable Color : Black Configuration Features Mounting Location : External Number of Pairs : 1 Number of Positions : 38 Number of Signal Positions : 38 Dimensions Wire Size (MMSQ) : .128 Wire Size (AWG) : 26 Electrical Characteristics Impedance (OHM) : 100 Mechanical Attachment Mating Alignment : With Operation/Applicatio n Shielded : Yes Other Cable Assembly Length : 5 M  [16.4 FT ] Product Type Features Cable Assembly (End A) : QSFP Plug Cable Assembly (End B) : QSFP Plug Cable Assembly Category : High Speed Cable Assembly Type : QSFP to QSFP Cable Style : Madison TurboTwin - Round Jacketed Signal Characteristics Data Rate (GBS) : 28
Request a Quote Datasheet
Description
Body Features Cable Color : Black Configuration Features Mounting Location : External Number of Pairs : 1 Number of Positions : 38 Number of Signal Positions : 38 Dimensions Wire Size (MMSQ) : .128 Wire Size (AWG) : 26 Electrical Characteristics Impedance (OHM) : 100 Mechanical Attachment Mating Alignment : With Operation/Applicatio n Shielded : Yes Other Cable Assembly Length : 5 M  [16.4 FT ] Product Type Features Cable Assembly (End A) : QSFP Plug Cable Assembly (End B) : QSFP Plug Cable Assembly Category : High Speed Cable Assembly Type : QSFP to QSFP Cable Style : Madison TurboTwin - Round Jacketed Signal Characteristics Data Rate (GBS) : 28
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed I/O Cable Assemblies - 1-2333844-0 - TE Connectivity
Berwyn, PA, United States
High Speed I/O Cable Assemblies
1-2333844-0
High Speed I/O Cable Assemblies 1-2333844-0
Body Features Cable Color : Black Configuration Features Mounting Location : External Number of Pairs : 1 Number of Positions : 38 Number of Signal Positions : 38 Dimensions Wire Size (MMSQ) : .128 Wire Size (AWG) : 26 Electrical Characteristics Impedance (OHM) : 100 Mechanical Attachment Mating Alignment : With Operation/Applicatio n Shielded : Yes Other Cable Assembly Length : 5 M  [16.4 FT ] Product Type Features Cable Assembly (End A) : QSFP Plug Cable Assembly (End B) : QSFP Plug Cable Assembly Category : High Speed Cable Assembly Type : QSFP to QSFP Cable Style : Madison TurboTwin - Round Jacketed Signal Characteristics Data Rate (GBS) : 28

Body Features


  • Cable Color : Black

Configuration Features


  • Mounting Location : External
  • Number of Pairs : 1
  • Number of Positions : 38
  • Number of Signal Positions : 38

Dimensions


  • Wire Size (MMSQ) : .128
  • Wire Size (AWG) : 26

Electrical Characteristics


  • Impedance (OHM) : 100

Mechanical Attachment


  • Mating Alignment : With

Operation/Application


  • Shielded : Yes

Other


  • Cable Assembly Length : 5 M  [16.4 FT ]

Product Type Features


  • Cable Assembly (End A) : QSFP Plug
  • Cable Assembly (End B) : QSFP Plug
  • Cable Assembly Category : High Speed
  • Cable Assembly Type : QSFP to QSFP
  • Cable Style : Madison TurboTwin - Round Jacketed

Signal Characteristics


  • Data Rate (GBS) : 28
Buy Now
Pluggable Cables - 17-1-2333844-0-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Cables
17-1-2333844-0-ND
Pluggable Cables 17-1-2333844-0-ND
QSFP TO (2) QSFP 25GIG 26AWG 5 M

QSFP TO (2) QSFP 25GIG 26AWG 5 M

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 1-2333844-0 17-1-2333844-0-ND
Product Name High Speed I/O Cable Assemblies Pluggable Cables
Product Type QSFP Plug
Cable Length 16.4 ft (50 dm) 16.4 ft (49.99 dm)
Standards / Certifications RoHS; Not EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1064540-1 - TE Connectivity
Specs
Application RF
Product Type SSMT Jack
Cable Shielding Copper Wire
View Details
3 suppliers