TE Connectivity High Speed I/O Cable Assemblies 1-2333842-0

Description
Body Features Cable Color : Black Wire & Cable Flammability Rating : UL Type CL2 Configuration Features Mounting Location : External Number of Pairs : 8 Number of Positions : 16 Dimensions Outside Cable Diameter : 9.53 MM  [.375 INCH ] Wire Size (MMSQ) : .129 Wire Size (AWG) : 26 Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Halogen Free : No Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 5 M  [16.4 FT ] Product Type Features Cable Assembly (End A) : QSFP28 Plug Cable Assembly (End B) : QSFP28 Plug Cable Assembly Category : High Speed Cable Assembly Type : QSFP28 to QSFP28 Cable Style : Madison TurboTwin Latching Style : Pull Tab Release Signal Characteristics Data Rate (GBS) : 28
Request a Quote Datasheet
Description
Body Features Cable Color : Black Wire & Cable Flammability Rating : UL Type CL2 Configuration Features Mounting Location : External Number of Pairs : 8 Number of Positions : 16 Dimensions Outside Cable Diameter : 9.53 MM  [.375 INCH ] Wire Size (MMSQ) : .129 Wire Size (AWG) : 26 Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Halogen Free : No Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 5 M  [16.4 FT ] Product Type Features Cable Assembly (End A) : QSFP28 Plug Cable Assembly (End B) : QSFP28 Plug Cable Assembly Category : High Speed Cable Assembly Type : QSFP28 to QSFP28 Cable Style : Madison TurboTwin Latching Style : Pull Tab Release Signal Characteristics Data Rate (GBS) : 28
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed I/O Cable Assemblies - 1-2333842-0 - TE Connectivity
Berwyn, PA, United States
High Speed I/O Cable Assemblies
1-2333842-0
High Speed I/O Cable Assemblies 1-2333842-0
Body Features Cable Color : Black Wire & Cable Flammability Rating : UL Type CL2 Configuration Features Mounting Location : External Number of Pairs : 8 Number of Positions : 16 Dimensions Outside Cable Diameter : 9.53 MM  [.375 INCH ] Wire Size (MMSQ) : .129 Wire Size (AWG) : 26 Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Halogen Free : No Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 5 M  [16.4 FT ] Product Type Features Cable Assembly (End A) : QSFP28 Plug Cable Assembly (End B) : QSFP28 Plug Cable Assembly Category : High Speed Cable Assembly Type : QSFP28 to QSFP28 Cable Style : Madison TurboTwin Latching Style : Pull Tab Release Signal Characteristics Data Rate (GBS) : 28

Body Features


  • Cable Color : Black
  • Wire & Cable Flammability Rating : UL Type CL2

Configuration Features


  • Mounting Location : External
  • Number of Pairs : 8
  • Number of Positions : 16

Dimensions


  • Outside Cable Diameter : 9.53 MM  [.375 INCH ]
  • Wire Size (MMSQ) : .129
  • Wire Size (AWG) : 26

Mechanical Attachment


  • Mating Alignment : Without

Operation/Application


  • Halogen Free : No
  • Shielded : Yes

Other


  • Cable Assembly Configuration : Double Ended
  • Cable Assembly Length : 5 M  [16.4 FT ]

Product Type Features


  • Cable Assembly (End A) : QSFP28 Plug
  • Cable Assembly (End B) : QSFP28 Plug
  • Cable Assembly Category : High Speed
  • Cable Assembly Type : QSFP28 to QSFP28
  • Cable Style : Madison TurboTwin
  • Latching Style : Pull Tab Release

Signal Characteristics


  • Data Rate (GBS) : 28
Buy Now
Cable Assemblies - 1-2333842-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
1-2333842-0
Cable Assemblies 1-2333842-0
QSFP 25GIG 26AWG 5 METER

QSFP 25GIG 26AWG 5 METER

Buy Now
Swedesboro, NJ, United States
Cable Assemblies
1-2333842-0
Cable Assemblies 1-2333842-0
Cable Assemblies

Cable Assemblies

Buy Now
Pluggable Cables - A142597-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Cables
A142597-ND
Pluggable Cables A142597-ND
38 Position QSFP28 Plug to Plug 16.40' (5.00m) Black Shielded

38 Position QSFP28 Plug to Plug 16.40' (5.00m) Black Shielded

Buy Now Datasheet
Cable Assemblies - Pluggable Cables - 1-2333842-0 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Pluggable Cables
1-2333842-0
Cable Assemblies - Pluggable Cables 1-2333842-0
QSFP28 26AWG 5.0 METER

QSFP28 26AWG 5.0 METER

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1-2333842-0 1-2333842-0 A142597-ND 1-2333842-0
Product Name High Speed I/O Cable Assemblies Cable Assemblies Pluggable Cables Cable Assemblies - Pluggable Cables
Product Type QSFP28 Plug
Cable Length 16.4 ft (50 dm) 16.4 ft (49.99 dm) 16.4 ft (49.99 dm)
Standards / Certifications RoHS; EU ELV Compliant
Connector Type Plug to Plug
Unlock Full Specs
to access all available technical data

Similar Products

Circular Cable Assemblies - A119175-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 3.28 ft (10 dm)
Standards / Certifications RoHS
View Details
Twisted Pair Cable - 090644-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
RF Cable Assemblies - 1064524-1 - TE Connectivity
Specs
Application RF
Product Type SSMT Jack
Cable Shielding Copper Wire
View Details
4 suppliers