TE Connectivity Automotive Housing Conn, Rcpt, 21Pos; Product Range Te Connectivity 1-2333508-1

Description
AUTOMOTIVE HOUSING CONN, RCPT, 21POS; Product Range:MCP Series; Gender:Receptacle; No. of Positions:21Position s; For Use With:AMP MCP Series Automotive Socket Contacts; IP Rating:-; Voltage Rating:28VDC; Current Rating:24A RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING CONN, RCPT, 21POS; Product Range:MCP Series; Gender:Receptacle; No. of Positions:21Position s; For Use With:AMP MCP Series Automotive Socket Contacts; IP Rating:-; Voltage Rating:28VDC; Current Rating:24A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing Conn, Rcpt, 21Pos; Product Range Te Connectivity - 82AH0220 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing Conn, Rcpt, 21Pos; Product Range Te Connectivity
82AH0220
Automotive Housing Conn, Rcpt, 21Pos; Product Range Te Connectivity 82AH0220
AUTOMOTIVE HOUSING CONN, RCPT, 21POS; Product Range:MCP Series; Gender:Receptacle; No. of Positions:21Position s; For Use With:AMP MCP Series Automotive Socket Contacts; IP Rating:-; Voltage Rating:28VDC; Current Rating:24A RoHS Compliant: Yes

AUTOMOTIVE HOUSING CONN, RCPT, 21POS; Product Range:MCP Series; Gender:Receptacle; No. of Positions:21Positions; For Use With:AMP MCP Series Automotive Socket Contacts; IP Rating:-; Voltage Rating:28VDC; Current Rating:24A RoHS Compliant: Yes

Supplier's Site
Automotive Housing, Rcpt, 21Pos, 28Vdc Rohs Compliant Te Connectivity - 81AH9550 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Rcpt, 21Pos, 28Vdc Rohs Compliant Te Connectivity
81AH9550
Automotive Housing, Rcpt, 21Pos, 28Vdc Rohs Compliant Te Connectivity 81AH9550
AUTOMOTIVE HOUSING, RCPT, 21POS, 28VDC ROHS COMPLIANT: YES

AUTOMOTIVE HOUSING, RCPT, 21POS, 28VDC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 82AH0220
Product Name Automotive Housing Conn, Rcpt, 21Pos; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.125 in. ID, .187 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-125187188 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 15 mm (0.5906 inch)
Bearing Bore / Ring O.D. 0.4724 inch (12 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details