TE Connectivity ™ LED Lenses & Reflectors 1-2329013-1

Description
LUMAWISE Endurance S, 40mm dome, clear,
Request a Quote Datasheet
Description
LUMAWISE Endurance S, 40mm dome, clear,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Lenses & Reflectors - 1881433 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Lenses & Reflectors
1881433
LED Lenses & Reflectors 1881433
LUMAWISE Endurance S, 40mm dome, clear,

LUMAWISE Endurance S, 40mm dome, clear,

Supplier's Site
LED Lenses & Reflectors - 1881365 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Lenses & Reflectors
1881365
LED Lenses & Reflectors 1881365
LUMAWISE Endurance S, 40mm dome, clear,

LUMAWISE Endurance S, 40mm dome, clear,

Supplier's Site
LED Lenses & Reflectors - 1881433P - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Lenses & Reflectors
1881433P
LED Lenses & Reflectors 1881433P
LUMAWISE Endurance S, 40mm dome, clear,

LUMAWISE Endurance S, 40mm dome, clear,

Supplier's Site
Sheung Wan, Hong Kong
LED Lighting Lenses
1-2329013-1
LED Lighting Lenses 1-2329013-1
LED Lighting Lenses LUMAWISE End S,40mm dome,clear,low

LED Lighting Lenses LUMAWISE End S,40mm dome,clear,low

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses LED Mounts and Lenses LED Mounts and Lenses
Product Number 1881433 1881433P 1-2329013-1
Product Name LED Lenses & Reflectors LED Lenses & Reflectors LED Lighting Lenses
LED Hardware LED Lens LED Lens
Number of LEDs 1 1
LED Type 40 dia. x 24.25mm
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - Spacers, Standoffs - 486-7060-ND - DigiKey
Specs
LED Hardware LED Spacer
Color Black
View Details
2 suppliers
Self Aligning Spacer for T-1 LED's - 7354 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 LED
Mount Style PCB
View Details
3 suppliers
LED Light Pipes - 1707603 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
Lead Length 11.5 mm (0.4528 inch)
Color Clear; Clear
View Details