TE ConnectivityPCB Headers & Receptacles1-2328746-6
Description
Body Features Primary Product Color : Orange
Configuration Features Number of Positions : 2 Number of Rows : 1 PCB Mount Orientation : Vertical
Contact Features Contact Mating Area Plating Material : Silver (Ag) Contact Type : Tab
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : Without
Packaging Features Packaging Method : Carton
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Header Type : Fully Shrouded PCB Connector Assembly Type : PCB Mount Header Sealable : Yes
Usage Conditions Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Color : Orange
Configuration Features Number of Positions : 2 Number of Rows : 1 PCB Mount Orientation : Vertical
Contact Features Contact Mating Area Plating Material : Silver (Ag) Contact Type : Tab
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : Without
Packaging Features Packaging Method : Carton
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Header Type : Fully Shrouded PCB Connector Assembly Type : PCB Mount Header Sealable : Yes
Usage Conditions Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Body Features Primary Product Color : Orange
Configuration Features Number of Positions : 2 Number of Rows : 1 PCB Mount Orientation : Vertical
Contact Features Contact Mating Area Plating Material : Silver (Ag) Contact Type : Tab
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : Without
Packaging Features Packaging Method : Carton
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Header Type : Fully Shrouded PCB Connector Assembly Type : PCB Mount Header Sealable : Yes
Usage Conditions Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Body Features
Primary Product Color : Orange
Configuration Features
Number of Positions : 2
Number of Rows : 1
PCB Mount Orientation : Vertical
Contact Features
Contact Mating Area Plating Material : Silver (Ag)
Contact Type : Tab
Mechanical Attachment
Connector Mounting Type : Board Mount
Mating Alignment : With
PCB Mount Alignment : With
PCB Mount Retention : Without
Packaging Features
Packaging Method : Carton
Product Type Features
Connector & Contact Terminates To : Printed Circuit Board
Connector System : Cable-to-Board
Header Type : Fully Shrouded
PCB Connector Assembly Type : PCB Mount Header
Sealable : Yes
Usage Conditions
Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]