TE Connectivity Data Connectivity Housings 1-2326914-0

Description
Body Features Cable Exit Angle (DEG) : 180 Connector & Keying Code : K Configuration Features Number of Positions : 1 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 1 Mating Pin Diameter : .5 MM  [.019 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 800 Operating Voltage (VAC) : 800 Housing Features Housing Color : Curry Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Shielded : No Other Connector Position Assurance Capable : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector System : Cable-to-Cable Mixed & Hybrid Connector : No Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : Coaxial Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Body Features Cable Exit Angle (DEG) : 180 Connector & Keying Code : K Configuration Features Number of Positions : 1 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 1 Mating Pin Diameter : .5 MM  [.019 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 800 Operating Voltage (VAC) : 800 Housing Features Housing Color : Curry Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Shielded : No Other Connector Position Assurance Capable : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector System : Cable-to-Cable Mixed & Hybrid Connector : No Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : Coaxial Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Housings - 1-2326914-0 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Housings
1-2326914-0
Data Connectivity Housings 1-2326914-0
Body Features Cable Exit Angle (DEG) : 180 Connector & Keying Code : K Configuration Features Number of Positions : 1 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 1 Mating Pin Diameter : .5 MM  [.019 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 800 Operating Voltage (VAC) : 800 Housing Features Housing Color : Curry Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Shielded : No Other Connector Position Assurance Capable : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector System : Cable-to-Cable Mixed & Hybrid Connector : No Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : Coaxial Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 180
  • Connector & Keying Code : K

Configuration Features


  • Number of Positions : 1
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 1
  • Mating Pin Diameter : .5 MM  [.019 INCH ]

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 800
  • Operating Voltage (VAC) : 800

Housing Features


  • Housing Color : Curry

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Other


  • Connector Position Assurance Capable : No

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Housing for Male Terminals
  • Connector System : Cable-to-Cable
  • Mixed & Hybrid Connector : No
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Cable Type : Coaxial
  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1-2326914-0
Product Name Data Connectivity Housings
Connector Type Wire to Wire Connector
Geometry Straight; 180
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Multi Purpose - 023589-000-ND - DigiKey
Specs
Connector Type Coaxial Connector
Contact Size (AWG) 30 to 32 AWG
View Details
2 suppliers
RF Connectors - 1-1337475-0 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Solder
View Details
6 suppliers
Circular Connector Contacts - 006-0937-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers