TE Connectivity Electric, Hybrid & Fuel Cell Cable Assemblies 1-2325664-1

Description
Electrical Characteristics Operating Voltage (VDC) : 600 Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Shielded : Yes Other Cable Assembly Length : .5 M  [1.64 FT ] Product Type Features Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Electrical Characteristics Operating Voltage (VDC) : 600 Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Shielded : Yes Other Cable Assembly Length : .5 M  [1.64 FT ] Product Type Features Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electric, Hybrid & Fuel Cell Cable Assemblies - 1-2325664-1 - TE Connectivity
Berwyn, PA, United States
Electric, Hybrid & Fuel Cell Cable Assemblies
1-2325664-1
Electric, Hybrid & Fuel Cell Cable Assemblies 1-2325664-1
Electrical Characteristics Operating Voltage (VDC) : 600 Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Shielded : Yes Other Cable Assembly Length : .5 M  [1.64 FT ] Product Type Features Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Electrical Characteristics


  • Operating Voltage (VDC) : 600

Industry Standards


  • UL Flammability Rating : UL 94V-0

Operation/Application


  • Shielded : Yes

Other


  • Cable Assembly Length : .5 M  [1.64 FT ]

Product Type Features


  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Cable Assemblies
Product Number 1-2325664-1
Product Name Electric, Hybrid & Fuel Cell Cable Assemblies
Cable Length 1.64 ft (5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

High Speed Digital & Data Cable - 090695-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details
2 suppliers