TE Connectivity Data Connectivity Housings 1-2324148-1

Description
Body Features Cable Exit Angle (DEG) : 90 Connector & Keying Code : A Configuration Features Number of Positions : 4 Number of Rows : 1 Contact Features Mating Pin Diameter : .6 MM  [.024 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Color : Black Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Shielded : Yes Other Connector Position Assurance Capable : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Primary Locking Feature : Clean Body Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Body Features Cable Exit Angle (DEG) : 90 Connector & Keying Code : A Configuration Features Number of Positions : 4 Number of Rows : 1 Contact Features Mating Pin Diameter : .6 MM  [.024 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Color : Black Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Shielded : Yes Other Connector Position Assurance Capable : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Primary Locking Feature : Clean Body Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Housings - 1-2324148-1 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Housings
1-2324148-1
Data Connectivity Housings 1-2324148-1
Body Features Cable Exit Angle (DEG) : 90 Connector & Keying Code : A Configuration Features Number of Positions : 4 Number of Rows : 1 Contact Features Mating Pin Diameter : .6 MM  [.024 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Color : Black Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Shielded : Yes Other Connector Position Assurance Capable : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Primary Locking Feature : Clean Body Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 90
  • Connector & Keying Code : A

Configuration Features


  • Number of Positions : 4
  • Number of Rows : 1

Contact Features


  • Mating Pin Diameter : .6 MM  [.024 INCH ]

Housing Features


  • Centerline (Pitch) : 2 MM  [.079 INCH ]
  • Housing Color : Black

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Other


  • Connector Position Assurance Capable : No

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Housing for Female Terminals
  • Primary Locking Feature : Clean Body
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1-2324148-1
Product Name Data Connectivity Housings
Geometry Right Angle; 90
Unlock Full Specs
to access all available technical data

Similar Products