TE Connectivity PCB Headers & Receptacles 1-2322950-5

Description
Body Features Primary Product Color : Natural Configuration Features Number of Columns : 5 Number of Positions : 5 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 16 Contact Layout : Inline Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : 2 MICM  [78.74 MICIN ] Contact Shape & Form : Rectangular Contact Type : Tab Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Mating Tab Thickness : .8 MM  [.032 INCH ] Mating Tab Width : 6.3 MM  [.248 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 2 MICM  [78.74 MICIN ] Dimensions Connector Height : 12.8 MM  [.504 INCH ] Connector Length : 27.3 MM  [1.075 INCH ] Connector Width : 14.9 MM  [.587 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : Nylon Industry Standards Compatible With Agency/Standards Products : UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With PCB Mount Alignment : With PCB Mount Alignment Type : Polarizing Pegs PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Loose Piece Packaging Quantity : 150 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Square Termination Post & Tail Dimension : .8 MM  [.032 INCH ] Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Columns : 5 Number of Positions : 5 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 16 Contact Layout : Inline Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : 2 MICM  [78.74 MICIN ] Contact Shape & Form : Rectangular Contact Type : Tab Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Mating Tab Thickness : .8 MM  [.032 INCH ] Mating Tab Width : 6.3 MM  [.248 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 2 MICM  [78.74 MICIN ] Dimensions Connector Height : 12.8 MM  [.504 INCH ] Connector Length : 27.3 MM  [1.075 INCH ] Connector Width : 14.9 MM  [.587 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : Nylon Industry Standards Compatible With Agency/Standards Products : UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With PCB Mount Alignment : With PCB Mount Alignment Type : Polarizing Pegs PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Loose Piece Packaging Quantity : 150 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Square Termination Post & Tail Dimension : .8 MM  [.032 INCH ] Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 1-2322950-5 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
1-2322950-5
PCB Headers & Receptacles 1-2322950-5
Body Features Primary Product Color : Natural Configuration Features Number of Columns : 5 Number of Positions : 5 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 16 Contact Layout : Inline Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : 2 MICM  [78.74 MICIN ] Contact Shape & Form : Rectangular Contact Type : Tab Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Mating Tab Thickness : .8 MM  [.032 INCH ] Mating Tab Width : 6.3 MM  [.248 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 2 MICM  [78.74 MICIN ] Dimensions Connector Height : 12.8 MM  [.504 INCH ] Connector Length : 27.3 MM  [1.075 INCH ] Connector Width : 14.9 MM  [.587 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : Nylon Industry Standards Compatible With Agency/Standards Products : UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With PCB Mount Alignment : With PCB Mount Alignment Type : Polarizing Pegs PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Loose Piece Packaging Quantity : 150 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Square Termination Post & Tail Dimension : .8 MM  [.032 INCH ] Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Columns : 5
  • Number of Positions : 5
  • Number of Rows : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 16
  • Contact Layout : Inline
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Mating Area Plating Material Finish : Matte
  • Contact Mating Area Plating Material Thickness : 2 MICM  [78.74 MICIN ]
  • Contact Shape & Form : Rectangular
  • Contact Type : Tab
  • Contact Underplating Material : Nickel
  • Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ]
  • Mating Tab Thickness : .8 MM  [.032 INCH ]
  • Mating Tab Width : 6.3 MM  [.248 INCH ]
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Finish : Matte
  • PCB Contact Termination Area Plating Material Thickness : 2 MICM  [78.74 MICIN ]

Dimensions


  • Connector Height : 12.8 MM  [.504 INCH ]
  • Connector Length : 27.3 MM  [1.075 INCH ]
  • Connector Width : 14.9 MM  [.587 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 5 MM  [.197 INCH ]
  • Housing Material : Nylon

Industry Standards


  • Compatible With Agency/Standards Products : UL
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : With
  • PCB Mount Alignment : With
  • PCB Mount Alignment Type : Polarizing Pegs
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 150

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • PCB Connector Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Square Termination Post & Tail Dimension : .8 MM  [.032 INCH ]
  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 1-2322950-5
Product Name PCB Headers & Receptacles
Mounting Through-Hole; Board Mount
Voltage Rating 250 volts
Current Rating 16 amps
Operating Temperature -40 to 120 C (-40 to 248 F)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 102203-1 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
Headers & Wire Housings - 102156-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 102692-5 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Voltage Rating 250 volts
Current Rating 2 amps
View Details
2 suppliers
PCB Headers & Receptacles - 102802-8 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Voltage Rating 250 volts
Current Rating 2 amps
View Details
2 suppliers