TE Connectivity Modular Twisted Pair Cable Assemblies 1-2322423-4

Description
Body Features Cable Color : Blue Cable Flammability Rating : LSFRZH Conductor Material : Tinned Copper Strain Relief Type : Boot Dimensions Cable Construction : S/FTP Stranded Outside Cable Diameter : 8.4 MM  [.33 INCH ] Wire Size (AWG) : 24 Industry Standards IP Rating : IP67 Performance Category : Cat 7 UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Operation/Applicatio n Durability Rating (CYCLE) : 250 Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 7.5 M  [24.6 FT ] Packaging Features Packaging Method : Box Product Availability Applicable Region : Asia, EMEA, Australia/New Zealand, North America, Latin America Product Type Features Cable Assembly Category : Industry Standard Connector Type : Plug Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Storage Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Cable Color : Blue Cable Flammability Rating : LSFRZH Conductor Material : Tinned Copper Strain Relief Type : Boot Dimensions Cable Construction : S/FTP Stranded Outside Cable Diameter : 8.4 MM  [.33 INCH ] Wire Size (AWG) : 24 Industry Standards IP Rating : IP67 Performance Category : Cat 7 UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Operation/Applicatio n Durability Rating (CYCLE) : 250 Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 7.5 M  [24.6 FT ] Packaging Features Packaging Method : Box Product Availability Applicable Region : Asia, EMEA, Australia/New Zealand, North America, Latin America Product Type Features Cable Assembly Category : Industry Standard Connector Type : Plug Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Storage Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Sensor Cord, 8P M12 Plug-R/A Plug, 24.6 is designed for heavy industrial applications, featuring a ruggedized construction that can withstand severe shocks and vibrations in accordance with EN 61373 Cat1 Class B. This pre-assembled cable assembly reduces installation time and is available with CAT5e or CAT7 cables, supporting data transmission speeds of up to 10 Gb/s. The right angle connector design allows for use in confined spaces, and the unique crimped cable strain relief minimizes the risk of conductor breakage. Additionally, the cable meets fire and smoke compliance standards as per EN45545 HL3, making it suitable for public transportation and other industrial environments where safety is a concern. The operational temperature range is from -40°C to 85°C without a cable boot, and it is rated for IP67 protection.

Datasheet Summary
Powered by GS/AI

The Sensor Cord, 8P M12 Plug-R/A Plug, 24.6 is designed for heavy industrial applications, featuring a ruggedized construction that can withstand severe shocks and vibrations in accordance with EN 61373 Cat1 Class B. This pre-assembled cable assembly reduces installation time and is available with CAT5e or CAT7 cables, supporting data transmission speeds of up to 10 Gb/s. The right angle connector design allows for use in confined spaces, and the unique crimped cable strain relief minimizes the risk of conductor breakage. Additionally, the cable meets fire and smoke compliance standards as per EN45545 HL3, making it suitable for public transportation and other industrial environments where safety is a concern. The operational temperature range is from -40°C to 85°C without a cable boot, and it is rated for IP67 protection.

Suppliers

Company
Product
Description
Supplier Links
Modular Twisted Pair Cable Assemblies - 1-2322423-4 - TE Connectivity
Berwyn, PA, United States
Modular Twisted Pair Cable Assemblies
1-2322423-4
Modular Twisted Pair Cable Assemblies 1-2322423-4
Body Features Cable Color : Blue Cable Flammability Rating : LSFRZH Conductor Material : Tinned Copper Strain Relief Type : Boot Dimensions Cable Construction : S/FTP Stranded Outside Cable Diameter : 8.4 MM  [.33 INCH ] Wire Size (AWG) : 24 Industry Standards IP Rating : IP67 Performance Category : Cat 7 UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Operation/Applicatio n Durability Rating (CYCLE) : 250 Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 7.5 M  [24.6 FT ] Packaging Features Packaging Method : Box Product Availability Applicable Region : Asia, EMEA, Australia/New Zealand, North America, Latin America Product Type Features Cable Assembly Category : Industry Standard Connector Type : Plug Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Storage Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Cable Color : Blue
  • Cable Flammability Rating : LSFRZH
  • Conductor Material : Tinned Copper
  • Strain Relief Type : Boot

Dimensions


  • Cable Construction : S/FTP Stranded
  • Outside Cable Diameter : 8.4 MM  [.33 INCH ]
  • Wire Size (AWG) : 24

Industry Standards


  • IP Rating : IP67
  • Performance Category : Cat 7
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Mating Alignment : With

Operation/Application


  • Durability Rating (CYCLE) : 250
  • Shielded : Yes

Other


  • Cable Assembly Configuration : Double Ended
  • Cable Assembly Length : 7.5 M  [24.6 FT ]

Packaging Features


  • Packaging Method : Box

Product Availability


  • Applicable Region : Asia, EMEA, Australia/New Zealand, North America, Latin America

Product Type Features


  • Cable Assembly Category : Industry Standard
  • Connector Type : Plug

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
  • Storage Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Circular Cable Assemblies - A141237-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
A141237-ND
Circular Cable Assemblies A141237-ND
Cable Assembly 24.6' (7.50m)

Cable Assembly 24.6' (7.50m)

Buy Now Datasheet
Sensor Cord, 8P M12 Plug-R/a Plug, 24.6 ; Connector Type A Te Connectivity - 68AC5782 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 8P M12 Plug-R/a Plug, 24.6 ; Connector Type A Te Connectivity
68AC5782
Sensor Cord, 8P M12 Plug-R/a Plug, 24.6 ; Connector Type A Te Connectivity 68AC5782
SENSOR CORD, 8P M12 PLUG-R/A PLUG, 24.6 ; Connector Type A:M12 Plug; Connector Type B:90° M12 Plug; No. of Positions:8 Positions; Cable Length - Metric:7.5m; Cable Length - Imperial:24.6ft; Product Range:- RoHS Compliant: Yes

SENSOR CORD, 8P M12 PLUG-R/A PLUG, 24.6 ; Connector Type A:M12 Plug; Connector Type B:90° M12 Plug; No. of Positions:8 Positions; Cable Length - Metric:7.5m; Cable Length - Imperial:24.6ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1-2322423-4 A141237-ND 68AC5782
Product Name Modular Twisted Pair Cable Assemblies Circular Cable Assemblies Sensor Cord, 8P M12 Plug-R/a Plug, 24.6 ; Connector Type A Te Connectivity
Cable Type Twisted Pair
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 012751-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
2 suppliers