TE Connectivity Modular Twisted Pair Cable Assemblies 1-2322423-0

Description
Body Features Cable Color : Blue Cable Flammability Rating : LSFRZH Conductor Material : Tinned Copper Strain Relief Type : Boot Dimensions Cable Construction : S/FTP Stranded Outside Cable Diameter : 8.4 MM  [.33 INCH ] Wire Size (AWG) : 24 Industry Standards IP Rating : IP67 Performance Category : Cat 7 UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Operation/Applicatio n Durability Rating (CYCLE) : 250 Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 5.5 M  [18.04 FT ] Packaging Features Packaging Method : Box Product Availability Applicable Region : EMEA, Australia/New Zealand, Latin America, North America, Asia Product Type Features Cable Assembly Category : Industry Standard Connector Type : Plug Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Storage Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Color : Blue Cable Flammability Rating : LSFRZH Conductor Material : Tinned Copper Strain Relief Type : Boot Dimensions Cable Construction : S/FTP Stranded Outside Cable Diameter : 8.4 MM  [.33 INCH ] Wire Size (AWG) : 24 Industry Standards IP Rating : IP67 Performance Category : Cat 7 UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Operation/Applicatio n Durability Rating (CYCLE) : 250 Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 5.5 M  [18.04 FT ] Packaging Features Packaging Method : Box Product Availability Applicable Region : EMEA, Australia/New Zealand, Latin America, North America, Asia Product Type Features Cable Assembly Category : Industry Standard Connector Type : Plug Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Storage Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Twisted Pair Cable Assemblies - 1-2322423-0 - TE Connectivity
Berwyn, PA, United States
Modular Twisted Pair Cable Assemblies
1-2322423-0
Modular Twisted Pair Cable Assemblies 1-2322423-0
Body Features Cable Color : Blue Cable Flammability Rating : LSFRZH Conductor Material : Tinned Copper Strain Relief Type : Boot Dimensions Cable Construction : S/FTP Stranded Outside Cable Diameter : 8.4 MM  [.33 INCH ] Wire Size (AWG) : 24 Industry Standards IP Rating : IP67 Performance Category : Cat 7 UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Operation/Applicatio n Durability Rating (CYCLE) : 250 Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 5.5 M  [18.04 FT ] Packaging Features Packaging Method : Box Product Availability Applicable Region : EMEA, Australia/New Zealand, Latin America, North America, Asia Product Type Features Cable Assembly Category : Industry Standard Connector Type : Plug Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Storage Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Cable Color : Blue
  • Cable Flammability Rating : LSFRZH
  • Conductor Material : Tinned Copper
  • Strain Relief Type : Boot

Dimensions


  • Cable Construction : S/FTP Stranded
  • Outside Cable Diameter : 8.4 MM  [.33 INCH ]
  • Wire Size (AWG) : 24

Industry Standards


  • IP Rating : IP67
  • Performance Category : Cat 7
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Mating Alignment : With

Operation/Application


  • Durability Rating (CYCLE) : 250
  • Shielded : Yes

Other


  • Cable Assembly Configuration : Double Ended
  • Cable Assembly Length : 5.5 M  [18.04 FT ]

Packaging Features


  • Packaging Method : Box

Product Availability


  • Applicable Region : EMEA, Australia/New Zealand, Latin America, North America, Asia

Product Type Features


  • Cable Assembly Category : Industry Standard
  • Connector Type : Plug

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
  • Storage Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Circular Cable Assemblies - A141233-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
A141233-ND
Circular Cable Assemblies A141233-ND
Cable Assembly 18.04' (5.50m)

Cable Assembly 18.04' (5.50m)

Buy Now Datasheet
Sensor Cord, 8P M12 Plug-R/a Plug, 18Ft; Connector Type A Te Connectivity - 68AC5778 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 8P M12 Plug-R/a Plug, 18Ft; Connector Type A Te Connectivity
68AC5778
Sensor Cord, 8P M12 Plug-R/a Plug, 18Ft; Connector Type A Te Connectivity 68AC5778
SENSOR CORD, 8P M12 PLUG-R/A PLUG, 18FT; Connector Type A:M12 Plug; Connector Type B:90° M12 Plug; No. of Positions:8 Positions; Cable Length - Metric:5.5m; Cable Length - Imperial:18ft; Product Range:-; No. of Positions:8Positions RoHS Compliant: Yes

SENSOR CORD, 8P M12 PLUG-R/A PLUG, 18FT; Connector Type A:M12 Plug; Connector Type B:90° M12 Plug; No. of Positions:8 Positions; Cable Length - Metric:5.5m; Cable Length - Imperial:18ft; Product Range:-; No. of Positions:8Positions RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1-2322423-0 A141233-ND 68AC5778
Product Name Modular Twisted Pair Cable Assemblies Circular Cable Assemblies Sensor Cord, 8P M12 Plug-R/a Plug, 18Ft; Connector Type A Te Connectivity
Cable Type Twisted Pair
Unlock Full Specs
to access all available technical data