TE Connectivity Modular Twisted Pair Cable Assemblies 1-2322330-7

Description
Body Features Cable Color : Blue Cable Flammability Rating : LSFRZH Conductor Material : Tinned Copper Strain Relief Type : Boot Dimensions Cable Construction : S/FTP Stranded Outside Cable Diameter : 6.5 MM  [.255 INCH ] Wire Size (AWG) : 22 Industry Standards IP Rating : IP67 Performance Category : Cat 5e UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Operation/Applicatio n Durability Rating (CYCLE) : 250 Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 9 M  [29.52 FT ] Packaging Features Packaging Method : Box Product Availability Applicable Region : EMEA, Latin America, Asia, North America, Australia/New Zealand Product Type Features Cable Assembly Category : Industry Standard Connector Type : Plug Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Storage Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Color : Blue Cable Flammability Rating : LSFRZH Conductor Material : Tinned Copper Strain Relief Type : Boot Dimensions Cable Construction : S/FTP Stranded Outside Cable Diameter : 6.5 MM  [.255 INCH ] Wire Size (AWG) : 22 Industry Standards IP Rating : IP67 Performance Category : Cat 5e UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Operation/Applicatio n Durability Rating (CYCLE) : 250 Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 9 M  [29.52 FT ] Packaging Features Packaging Method : Box Product Availability Applicable Region : EMEA, Latin America, Asia, North America, Australia/New Zealand Product Type Features Cable Assembly Category : Industry Standard Connector Type : Plug Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Storage Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Twisted Pair Cable Assemblies - 1-2322330-7 - TE Connectivity
Berwyn, PA, United States
Modular Twisted Pair Cable Assemblies
1-2322330-7
Modular Twisted Pair Cable Assemblies 1-2322330-7
Body Features Cable Color : Blue Cable Flammability Rating : LSFRZH Conductor Material : Tinned Copper Strain Relief Type : Boot Dimensions Cable Construction : S/FTP Stranded Outside Cable Diameter : 6.5 MM  [.255 INCH ] Wire Size (AWG) : 22 Industry Standards IP Rating : IP67 Performance Category : Cat 5e UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Operation/Applicatio n Durability Rating (CYCLE) : 250 Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 9 M  [29.52 FT ] Packaging Features Packaging Method : Box Product Availability Applicable Region : EMEA, Latin America, Asia, North America, Australia/New Zealand Product Type Features Cable Assembly Category : Industry Standard Connector Type : Plug Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Storage Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Cable Color : Blue
  • Cable Flammability Rating : LSFRZH
  • Conductor Material : Tinned Copper
  • Strain Relief Type : Boot

Dimensions


  • Cable Construction : S/FTP Stranded
  • Outside Cable Diameter : 6.5 MM  [.255 INCH ]
  • Wire Size (AWG) : 22

Industry Standards


  • IP Rating : IP67
  • Performance Category : Cat 5e
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Mating Alignment : With

Operation/Application


  • Durability Rating (CYCLE) : 250
  • Shielded : Yes

Other


  • Cable Assembly Configuration : Double Ended
  • Cable Assembly Length : 9 M  [29.52 FT ]

Packaging Features


  • Packaging Method : Box

Product Availability


  • Applicable Region : EMEA, Latin America, Asia, North America, Australia/New Zealand

Product Type Features


  • Cable Assembly Category : Industry Standard
  • Connector Type : Plug

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
  • Storage Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Circular Cable Assemblies - A141123-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
A141123-ND
Circular Cable Assemblies A141123-ND
Cable Assembly 29.5' (9.00m)

Cable Assembly 29.5' (9.00m)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - 1-2322330-7 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
1-2322330-7
Cable Assemblies - Circular Cable Assemblies 1-2322330-7
CBL 4POS MALE TO MALE 29.5'

CBL 4POS MALE TO MALE 29.5'

Supplier's Site
Sensor Cord, 4P M12 Plug-Plug, 29.5Ft; Connector Type A Te Connectivity - 68AC5755 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P M12 Plug-Plug, 29.5Ft; Connector Type A Te Connectivity
68AC5755
Sensor Cord, 4P M12 Plug-Plug, 29.5Ft; Connector Type A Te Connectivity 68AC5755
SENSOR CORD, 4P M12 PLUG-PLUG, 29.5FT; Connector Type A:M12 Plug; Connector Type B:M12 Plug; No. of Positions:4 Positions; Cable Length - Metric:9m; Cable Length - Imperial:29.5ft; Product Range:-; No. of Positions:4Positions RoHS Compliant: Yes

SENSOR CORD, 4P M12 PLUG-PLUG, 29.5FT; Connector Type A:M12 Plug; Connector Type B:M12 Plug; No. of Positions:4 Positions; Cable Length - Metric:9m; Cable Length - Imperial:29.5ft; Product Range:-; No. of Positions:4Positions RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1-2322330-7 A141123-ND 1-2322330-7 68AC5755
Product Name Modular Twisted Pair Cable Assemblies Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies Sensor Cord, 4P M12 Plug-Plug, 29.5Ft; Connector Type A Te Connectivity
Cable Type Twisted Pair
Cable Length 29.53 ft (90 dm) 29.5 ft (89.92 dm) 29.5 ft (89.92 dm) 29.53 ft (90 dm)
Standards / Certifications EU ELV Compliant RoHS RoHS
Rated Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

M8/M12 Cable Assemblies - TAD1423A201-250 - TE Connectivity
Specs
Product Type M12 Plug
Cable Length 82.02 ft (250 dm)
Standards / Certifications RoHS; EU ELV Compliant with Exemptions
View Details
3 suppliers
Modular Twisted Pair Cable Assemblies - 2178127-2 - TE Connectivity
Specs
Product Type Cloudsplitter Plug
Cable Type Twisted Pair
Cable Length 16.4 ft (50 dm)
View Details
4 suppliers
RF Cable Assemblies - 1081829-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 0.4921 ft (1.5 dm)
View Details
2 suppliers
M8/M12 Cable Assemblies - TCD14741111-002 - TE Connectivity
Specs
Product Type M12 Plug
Cable Length 3.28 ft (10 dm)
Connector Type RJ-45
View Details
4 suppliers