TE Connectivity Modular Twisted Pair Cable Assemblies 1-2322330-0

Description
Body Features Cable Color : Blue Cable Flammability Rating : LSFRZH Conductor Material : Tinned Copper Strain Relief Type : Boot Dimensions Cable Construction : S/FTP Stranded Outside Cable Diameter : 6.5 MM  [.255 INCH ] Wire Size (AWG) : 22 Industry Standards IP Rating : IP67 Performance Category : Cat 5e UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Operation/Applicatio n Durability Rating (CYCLE) : 250 Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 5.5 M  [18.04 FT ] Packaging Features Packaging Method : Box Product Availability Applicable Region : EMEA, Asia, North America, Australia/New Zealand, Latin America Product Type Features Cable Assembly Category : Industry Standard Connector Type : Plug Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Storage Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Color : Blue Cable Flammability Rating : LSFRZH Conductor Material : Tinned Copper Strain Relief Type : Boot Dimensions Cable Construction : S/FTP Stranded Outside Cable Diameter : 6.5 MM  [.255 INCH ] Wire Size (AWG) : 22 Industry Standards IP Rating : IP67 Performance Category : Cat 5e UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Operation/Applicatio n Durability Rating (CYCLE) : 250 Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 5.5 M  [18.04 FT ] Packaging Features Packaging Method : Box Product Availability Applicable Region : EMEA, Asia, North America, Australia/New Zealand, Latin America Product Type Features Cable Assembly Category : Industry Standard Connector Type : Plug Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Storage Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Twisted Pair Cable Assemblies - 1-2322330-0 - TE Connectivity
Berwyn, PA, United States
Modular Twisted Pair Cable Assemblies
1-2322330-0
Modular Twisted Pair Cable Assemblies 1-2322330-0
Body Features Cable Color : Blue Cable Flammability Rating : LSFRZH Conductor Material : Tinned Copper Strain Relief Type : Boot Dimensions Cable Construction : S/FTP Stranded Outside Cable Diameter : 6.5 MM  [.255 INCH ] Wire Size (AWG) : 22 Industry Standards IP Rating : IP67 Performance Category : Cat 5e UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Operation/Applicatio n Durability Rating (CYCLE) : 250 Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 5.5 M  [18.04 FT ] Packaging Features Packaging Method : Box Product Availability Applicable Region : EMEA, Asia, North America, Australia/New Zealand, Latin America Product Type Features Cable Assembly Category : Industry Standard Connector Type : Plug Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Storage Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Cable Color : Blue
  • Cable Flammability Rating : LSFRZH
  • Conductor Material : Tinned Copper
  • Strain Relief Type : Boot

Dimensions


  • Cable Construction : S/FTP Stranded
  • Outside Cable Diameter : 6.5 MM  [.255 INCH ]
  • Wire Size (AWG) : 22

Industry Standards


  • IP Rating : IP67
  • Performance Category : Cat 5e
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Mating Alignment : With

Operation/Application


  • Durability Rating (CYCLE) : 250
  • Shielded : Yes

Other


  • Cable Assembly Configuration : Double Ended
  • Cable Assembly Length : 5.5 M  [18.04 FT ]

Packaging Features


  • Packaging Method : Box

Product Availability


  • Applicable Region : EMEA, Asia, North America, Australia/New Zealand, Latin America

Product Type Features


  • Cable Assembly Category : Industry Standard
  • Connector Type : Plug

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
  • Storage Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Circular Cable Assemblies - A141116-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
A141116-ND
Circular Cable Assemblies A141116-ND
Cable Assembly 18.04' (5.50m)

Cable Assembly 18.04' (5.50m)

Buy Now Datasheet
Sensor Cord, 4P M12 Plug-Plug, 18Ft; Connector Type A Te Connectivity - 68AC5748 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P M12 Plug-Plug, 18Ft; Connector Type A Te Connectivity
68AC5748
Sensor Cord, 4P M12 Plug-Plug, 18Ft; Connector Type A Te Connectivity 68AC5748
SENSOR CORD, 4P M12 PLUG-PLUG, 18FT; Connector Type A:M12 Plug; Connector Type B:M12 Plug; No. of Positions:4 Positions; Cable Length - Metric:5.5m; Cable Length - Imperial:18ft; Product Range:-; No. of Positions:4Positions RoHS Compliant: Yes

SENSOR CORD, 4P M12 PLUG-PLUG, 18FT; Connector Type A:M12 Plug; Connector Type B:M12 Plug; No. of Positions:4 Positions; Cable Length - Metric:5.5m; Cable Length - Imperial:18ft; Product Range:-; No. of Positions:4Positions RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1-2322330-0 A141116-ND 68AC5748
Product Name Modular Twisted Pair Cable Assemblies Circular Cable Assemblies Sensor Cord, 4P M12 Plug-Plug, 18Ft; Connector Type A Te Connectivity
Cable Type Twisted Pair
Cable Length 18.04 ft (55 dm) 18.04 ft (54.99 dm) 18.04 ft (55 dm)
Standards / Certifications RoHS; EU ELV Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Multicore Cable - 125867-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified PVDF
Cable Conductor Copper
View Details
2 suppliers
M8/M12 Cable Assemblies - TAD2483A201-200 - TE Connectivity
Specs
Product Type M12 Plug
Cable Length 65.62 ft (200 dm)
Standards / Certifications RoHS; EU ELV Compliant with Exemptions
View Details
3 suppliers
M8/M12 Cable Assemblies - TAD1483A201-002 - TE Connectivity
Specs
Product Type M12 Plug
Cable Length 3.28 ft (10 dm)
Standards / Certifications RoHS; EU ELV Compliant with Exemptions
View Details
3 suppliers